location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-1500+ KYOlife 3 Years
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
872B6022DC51301
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm) :
The short editorial description of KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm)

KM-1500+ KYOlife 3 Years
More>>>
KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm):
The official marketing text of KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm) as supplied by the manufacturer

- 15 copies per minute in A4.
- Time to first copy: 9.5 seconds.
- Warm up time: 15 seconds from power on.
- Up to 300-sheet paper capacity as standard.
- Long-life components.

When space is in short supply but you requre power and reliability, the KM-1500 digital copier is the answer. Suited to the home office, small firms and office reception areas, a range of intelligent digital features lets you work effectively. High paper capacity combines with low cost per page figures to make this compact copier a real heavyweight.

Short summary description KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm):
This short summary of the KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA KM-1500+ KYOlife 3 Years, 15 cpm, 15 cpm, 600 x 600 DPI, 50-200%, A4 (210 x 297 mm), 15 s

Long summary description KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm):
This is an auto-generated long summary of KYOCERA KM-1500+ KYOlife 3 Years Digital copier 15 cpm A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

KYOCERA KM-1500+ KYOlife 3 Years. Maximum copy speed: 15 cpm, Copy speed (black, normal quality, A4): 15 cpm, Copy resolution (black text): 600 x 600 DPI. Maximum print size: A4 (210 x 297 mm). Warm-up time: 15 s. Print technology: Laser. Internal memory: 16 MB, Maximum internal memory: 144 MB

Copying
Copy speed (black, normal quality, A4)
15 cpm
Maximum copy speed *
15 cpm
Copy resolution (black text)
600 x 600 DPI
Zoom capability
50-200%
Color
Color *
No
Media formats
Custom media sizes
(105 x 148 mm) - (216 x 356 mm)
Standard media sizes
A4, B5, A5, A6, Letter, Legal, Folio
Maximum print size *
A4 (210 x 297 mm)
Print quality
Grayscale levels
256
Printing
Warm-up time
15 s
Print technology
Print technology *
Laser
Memory
Internal memory *
16 MB
Maximum internal memory
144 MB
Endurance
Maximum duty cycle *
10.000 pages per month
Power
Power requirements
AC 220 ~ 240 V, 50/60 Hz
Power consumption (typical)
736 W
Power consumption (standby)
61 W
Weight & dimensions
Weight
30.9 lbs (14 kg)
Other features
Dimensions (WxDxH)
19.5 x 16.6 x 15.2" (496 x 421 x 385 mm)
Input & output capacity
Maximum output capacity
150 sheets
Standard input capacity
550 sheets
Technical details
Type *
Digital copier