location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8040 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Mono copying
  • - Internal memory: 32 MB
  • - 36.6 lbs (16.6 kg)
Long product name Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm :
The short editorial description of Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm

3 in 1 DCP-8040
More>>>
Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm:
The official marketing text of Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm as supplied by the manufacturer

With print speeds of up to 20 pages per minute, the performance of this laser printer is impressive. A resolution of up to 2400 x 600 dots per inch also assures you of a consistently crisp and clear print quality. Coping with the print demands of the office is no problem, thanks to the generous 32MB of standard memory, expandable to up to 160MB. PCL®6 and BR-Script 3 (PostScript® 3 language emulations) feature along with parallel, USB 2.0 and optional network connectivity. With Secure Print for Windows® also installed, your confidential documents will stay that way.


The performance as a desktop copier is consistently impressive. The flatbed design accommodates full size A4 and Legal originals, and the 50 sheet Automatic Document Feeder saves time manually loading your original. Up to 99 copies can be produced at one time, and stack and sort functions mean there's no longer the need to rearrange documents after copying. To complete its impressive performance, 2 in 1 and 4 in 1 scale functions and poster print options enable you to maximise copying versatility.


Scans can be generated through the Automatic Document Feeder or flatbed, with the option to send your images directly to OCR, E-mail, Image or File. The high resolution of up to 9600 x 9600 dots per inch also assures you of the quality of this function.


Brother supplies industry standard software to enhance the key functions of your machine:
Scansoft® Paperport®*
Turns piles of paper and photos into organised digital files that you can quickly find use and share.
OCR software*
Easily turns printed pages into editable electronic documents.
Newsoft Presto!® Page Manager® for Macintosh® including OCR*
Document management software for Macintosh users including OCR
*Please see driver table for details on your operating system.


The DCP-8040 offers an optional NC-9100h Print Server that enhances your machine into a workgroup DCP. Specifically designed to ensure effortless implementation into the majority of networks and supporting industry standard speed (10/100BaseTX) and protocols
(TCP/IP, IPX/SPX, AppleTalk).

Short summary description Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm:
This short summary of the Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8040, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4

Long summary description Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-8040. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying. Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
Scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
9600 x 9600 DPI
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Mac compatibility
Yes
Minimum system requirements
MS Windows XP, MS Windows 2000, MS Windows NT 4.0, MS Windows ME, MS Windows 98, Apple MacOS 8.6 or later, Apple Mac OS 9.2, Apple Mac OS X 10.1, Apple MacOS X 10.2.1 or later, Apple Mac OS X 10.3
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
450 W
System requirements
Minimum RAM
24 MB
Minimum storage drive space
180 MB
Minimum processor
Pentium 75MHz
Weight & dimensions
Weight
36.6 lbs (16.6 kg)
Other features
I/O ports
IEEE1284 Parallel Cable Port Hi-Speed USB2.0
Dimensions (WxDxH)
20.9 x 17.5 x 18.5" (532 x 444 x 469 mm)
Standard media sizes
A4/LTR/LGL/B5/A5/B6/A6/EXE
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 00:44:13
Uk has collected 1 expert review for Brother DCP-8040 Laser A4 2400 x 600 DPI 20 ppm and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Country Distributor
United Kingdom 1 distributor(s)