location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-C5790DWF Power PDF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG02401PB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946673172
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Largest ink yield in its segment: Print up to 10,000 pages without replacing the ink3
  • - Ecological: Uses up to 90 percent less power than competitive colour lasers5
  • - Save money: Save at least 50% on colour CPP (cost per page) versus comparable laser models1
  • - Save time: Automatic double-sided printing, scanning, copying and faxing
  • - Built for business: Added functionality with software tools such as Epson Open Platform
Long product name Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

WorkForce Pro WF-C5790DWF Power PDF
More>>>
Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi as supplied by the manufacturer

Save money
It can help businesses save at least 50% on their colour CPP (cost per page) versus comparable laser models1. Designed for workgroups, your business can avoid the hidden employee productivity costs associated with centralised printing. Further lower costs by changing consumables less with its innovative ink supply system.

High productivity and low intervention
Delivering the Fastest First Page Out Time (FPOT) in its segment for both colour (5.3 seconds) and mono (4.8 seconds) prints against comparable lasers, it also has the fastest colour scan speed in the segment at 24ipm2. Print up to 10,000 pages in monochrome and 5,000 in colour without changing supplies with the largest ink yield in this segment3. Largest standard paper capacity of 330 sheets in this market segment4.

Reduce your impact
Benefit from low-power consumption without compromising on an ultra-sharp output, with at least 90% less energy used than comparable laser models5.

Built for business
A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Epson Open Platform and our work with ISVs add extra solutions, such as PaperCut print management software. Available through Epson's Print365 managed print service.

Short summary description Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-C5790DWF, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-C5790DWF. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 34 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Gray

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
34 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (color, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
4.8 s
Time to first page (color, normal)
5.3 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud, E-mail, FTP, PC, USB
Scan speed (black)
24 inch/min
Scan speed (color)
24 inch/min
Image formats supported
JPEG, TIF
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Fax memory
6 MB
Speed dialing
Yes
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Fax forwarding to
E-mail, PC
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
45000 pages per month
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
ESC/P-R, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum input capacity
830 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
Paper handling
Multi-purpose tray media types
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C5, C6, DL
Photo paper sizes
9x13, 10x15, 13x18
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, HTTPS, IPSec, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA2-AES, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint, Google Cloud Print
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
25 W
Power consumption (ready)
12 W
Power consumption (sleep)
1.5 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.7" (425 mm)
Depth
21.1" (535 mm)
Height
14.1" (357 mm)
Weight
40.6 lbs (18.4 kg)
Packaging data
Package width
19.3" (490 mm)
Package depth
21.5" (545 mm)
Package height
21.1" (535 mm)
Package weight
50.3 lbs (22.8 kg)
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:03:41
Uk has collected 7 expert reviews for Epson WorkForce Pro WF-C5790DWF Power PDF and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
topnewreview.com
Updated:
2019-12-01 20:03:40
Epson's inks come in 3,000 or 5,000-page packs, looking more like astronaut food than printer supplies, and you can also get the black in a 10,000-page unit. If you buy the biggest, costs currently work out at around 4.8p per colour page, or just over a p...
Bottom line Not everyone will need the speed, but it's great to see inkjets beating laser printers at their own game with lower running costs...
80%
Country Distributor
United Kingdom 2 distributor(s)
France 1 distributor(s)
Disclaimer Epson WorkForce Pro WF-C5790DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:
Disclaimer

(1) Comparison made against the top 10 best selling colour laser printers, with a print speed between 1 and 30 pages per minute, in Western Europe and Central and Eastern Europe as defined by IDC in the 12 months up to June 2017. CPP data taken from GAP intelligence report for August 2017 and is an average of pricing seen in DE, FR and UK (with value in Euros as quoted by GAP). Epson values based on RRP of XXL ink packs (5,000 pages yield according to IEEE/ISO 24711/24712). Pricing for competitor models was the lowest CPP available.
2. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to September 2017. Data taken from BLI.
3. Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to September 2017. Data taken from BLI.
4. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to September 2017. Data taken from BLI.
5. Comparison made against the top 10 best selling colour laser printers in Western Europe and Central and Eastern Europe, with a print speed between 1 and 30 pages per minute, as defined by IDC in the 12 months up to June 2017. Data taken from BLI.