location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 730F 300-ml Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
730F 300-ml Magenta DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1XB26A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808012976 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:25:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 730F 300-ml Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP Bright Office Inks are the ideal fit for technical document printing, providing bright color and bold image quality on plain papers. Get over 100 years print permanence in dark storage.[1]
  • - Work without interruption using Original HP Bright Office Inks. You get consistent results with proprietary HP inks designed for optimal results with every print. And HP inks are formulated to maximize the life of HP printheads.
  • - Use Original HP Bright Office Inks for full HP printer warranty protection. Save money with cost-effective, high-capacity HP ink cartridges. Save time with fast drying prints. Original HP inks maximize printhead life, help reduce cost of ownership.
  • - Ideal for sharp lines and bright color reproduction of GIS maps and technical documents on plain papers and media commonly used by CAD, GIS application users.
  • - What's in the box: Ink cartridge
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 730F 300-ml Magenta DesignJet Ink Cartridge :
The short editorial description of HP 730F 300-ml Magenta DesignJet Ink Cartridge

730F 300-ml Magenta DesignJet Ink Cartridge
More>>>
HP 730F 300-ml Magenta DesignJet Ink Cartridge:
The official marketing text of HP 730F 300-ml Magenta DesignJet Ink Cartridge as supplied by the manufacturer

Ideal for sharp lines and bright color reproduction of GIS maps and technical documents on plain papers and media commonly used by CAD, GIS application users.
Achieve bright color, bold image quality on plain papers—the ideal fit for technical document printing. Work uninterrupted with trouble-free performance and fast-drying prints. Original HP inks maximize printhead life, help lower cost of ownership.

Short summary description HP 730F 300-ml Magenta DesignJet Ink Cartridge:
This short summary of the HP 730F 300-ml Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 730F 300-ml Magenta DesignJet Ink Cartridge, High (XL) Yield, Magenta, Dye-based ink, 300 ml, 1 pc(s)

Long summary description HP 730F 300-ml Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 730F 300-ml Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 730F 300-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Color ink volume: 300 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T1700 Printer
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
300 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colors *
Magenta
Brand compatibility *
HP
HP segment
Business, Enterprise
Weight & dimensions
Width
11.1" (283 mm)
Depth
1.61" (41 mm)
Height
4.65" (118 mm)
Weight
15.9 oz (450 g)
Packaging data
Package width
11.1" (283 mm)
Package depth
1.61" (41 mm)
Package height
4.65" (118 mm)
Packaging data
Package weight
18 oz (510 g)
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
36.2" (91.9 cm)
Quantity per pallet
510 pc(s)
Number of cartons per pallet
102 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
10.7 oz (304.4 g)
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
0.0991 oz (2.81 g)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 36.2"
Pallet weight (imperial)
671.01 lbs
Master (outer) case gross weight (imperial)
6.19 lbs
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)