location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CP6015n Color 600 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet CP6015n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3931A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2012
Product end of life date
certification (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CP6015n Color 600 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 41 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB 835 MHz
Guarantee: One-year, next business day, on-siteWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet CP6015n Color 600 x 1200 DPI A3 :
The short editorial description of HP LaserJet CP6015n Color 600 x 1200 DPI A3

HP Color LaserJet CP6015n Printer
More>>>
HP LaserJet CP6015n Color 600 x 1200 DPI A3:
The official marketing text of HP LaserJet CP6015n Color 600 x 1200 DPI A3 as supplied by the manufacturer

A robust, large format, high performance Color LaserJet printer, for large groups and power users’ in-house printing needs. Expect fast, high quality output, broad media support, full-featured networking, and a range of advanced finishing features.

Be more productive with HP’s highest performing and most versatile colour laser printer.

• Boost productivity with this powerful, robust HP Color LaserJet. Print documents fast at up to 41 ppm and enjoy versatile media handling with support for SRA3 (320x457mm). Produce more creative documents in-house with advanced paper handling options.


Create high impact documents with excellent print quality and high gloss using HP ColorSphere toner.

• Produce high impact documents with outstanding print quality, high-gloss, bold colour and realistic photos thanks to HP ColorSphere toner. Enjoy colour accuracy on a broad range of media and use the new 1200x600 dpi mode for detailed line work.


Focus on your business with a colour printer that is exceptionally easy to install, use and manage.

• Easy to install, use and manage: intelligence in the print cartridge enables automatic print quality adjustments and convenient supplies reordering1. Enjoy reliable sharing with embedded gigabit networking, and control costs with HP Web Jetadmin.


1 Programme features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply. Order consolidation available on printers with HP Easy Printer Care Software installed

Short summary description HP LaserJet CP6015n Color 600 x 1200 DPI A3:
This short summary of the HP LaserJet CP6015n Color 600 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CP6015n, Laser, Color, 600 x 1200 DPI, A3, 41 ppm, Duplex printing

Long summary description HP LaserJet CP6015n Color 600 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet CP6015n Color 600 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet CP6015n. Print technology: Laser, Color. Maximum duty cycle: 175000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 41 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
41 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Time to first page (black, normal)
11 s
Time to first page (color, normal)
11.5 s
Economical printing
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
17000
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PDF 1.3, PostScript 3
Number of printer fonts
93
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
C5, DL
Custom media width
3.9 - 12.6" (99 - 320 mm)
Custom media length
5.51 - 18" (140 - 457 mm)
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Processor model
PMC
Processor frequency
835 MHz
Design
Display
LCD
Power
Power consumption (printing) *
1195 W
Power consumption (standby)
207 W
Power consumption (PowerSave)
18.9 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum system requirements for Macintosh
PowerPC, Intel Core
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
190 lbs (86.2 kg)
Dimensions (WxDxH)
27.7 x 25 x 22.8" (704 x 635 x 580 mm)
Packaging data
Package weight
227.5 lbs (103.2 kg)
Other features
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
Print margin bottom (A4)
0.0787" (2 mm)
Print margin left (A4)
0.0787" (2 mm)
Print margin right (A4)
0.0787" (2 mm)
Print margin top (A4)
0.0787" (2 mm)
Standard output capacity for envelopes
10 sheets
Acoustic power emissions
6.9B(A)
Acoustic pressure emissions
54 dB
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatibility
Windows 2000 Windows XP Home Windows XP Professional Windows Server 2003 (32/64 bit) Windows Server 2008 Windows Vista Mac OS X v10.2+
Electromagnetic compatibility
CISPR 22, EN, FCC, EMC/EEC, CE
Networking features
Gigabit Ethernet
Safety
TÜV S, AS/NZ 3260, cUL-CAN/CSA, GB4943, CSN-IEC, EEI-EN60950-IEC, EU, TÜV-EN60950-IEC, MEEI-IEC 60950-IEC 60825-1, LS-IEC 60950-IEC 60825-1, NOM, IEC, GOST, UL-UL
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
35.4 x 31.5 x 33.9" (900 x 800 x 860 mm)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)