location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother M-K221S label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-K221S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M-K221S show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 05:38:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother M-K221S label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: M
  • - Brand compatibility: Brother
  • - Label color: Black on white
  • - Tape width: 0.354" (9 mm)
Long product name Brother M-K221S label-making tape Black on white :
The short editorial description of Brother M-K221S label-making tape Black on white

9mm, Black/White, Blister pack
More>>>
Brother M-K221S label-making tape Black on white:
The official marketing text of Brother M-K221S label-making tape Black on white as supplied by the manufacturer

Brother’s unique, patented M-tapes are designed to be extra hard wearing.

Features:
- non-laminated labelling tape;
- black on white;
- 9mm width and 4m length;
- compatible with Brother PT-55, PT-60, PT-65, PT-75, PT-85, PT-110.

Short summary description Brother M-K221S label-making tape Black on white:
This short summary of the Brother M-K221S label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother M-K221S, Black on white, M, Black, Brother, P-touch PT-85, PT-75, PT-BB4, PT-55, PT-65, PT-80, PT-90, 0.354" (9 mm)

Long summary description Brother M-K221S label-making tape Black on white:
This is an auto-generated long summary of Brother M-K221S label-making tape Black on white based on the first three specs of the first five spec groups.

Brother M-K221S. Label color: Black on white, Tape type: M, Product color: Black. Tape width: 0.354" (9 mm), Tape length: 157.5" (4 m), Package type: Blister

Features
Label color *
Black on white
Tape type
M
Product color
Black
Laminated
No
Brand compatibility
Brother
Features
Compatibility
P-touch PT-85, PT-75, PT-BB4, PT-55, PT-65, PT-80, PT-90
Weight & dimensions
Tape width *
0.354" (9 mm)
Tape length
157.5" (4 m)
Package type
Blister
Brand Image Article code product Stock Price from
Brother STE-161 label-making tape Brother STE-161 label-making tape
(show image)
STE-161 Stamp Stencil Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother MK-231B label-making tape Black on white M Brother MK-231B label-making tape Black on white M
(show image)
MK-231B Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother MV3ABZ label-making tape Black on white M Brother MV3ABZ label-making tape Black on white M
(show image)
MV3AB Starter Tapes Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221B label-making tape Black on white Brother M-K221B label-making tape Black on white
(show image)
M-K221B M-K221B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K223B label-making tape Blue on white Brother M-K223B label-making tape Blue on white
(show image)
M-K223B Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K621B label-making tape Black on yellow Brother M-K621B label-making tape Black on yellow
(show image)
M-K621B M-K621B 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-101 label-making tape Black on transparent Brother TC-101 label-making tape Black on transparent
(show image)
TC-101 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 label-making tape Black on white Brother TC-201 label-making tape Black on white
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-202 label-making tape Red on white Brother TC-202 label-making tape Red on white
(show image)
TC-202 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-203 label-making tape Blue on white Brother TC-203 label-making tape Blue on white
(show image)
TC-203 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)