Brother logo

Brother M-K231S label-making tape Black on white

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130304
Info modified on:
11 Oct 2018, 17:22:47
Long product name Brother M-K231S label-making tape Black on white:

Labelling Tape - 12mm, Black/White, Blister pack

Brother M-K231S label-making tape Black on white:

Brother’s unique, patented M-tapes are designed to be extra hard wearing.

Features:
- non-laminated labelling tape;
- black on white;
- 12mm width and 4m length;
- compatible with Brother PT-55, PT-60, PT-65, PT-75, PT-85, PT-110.

Short summary description Brother M-K231S label-making tape Black on white:

Brother M-K231S, Black on white, M, Brother, P=touch PT-85, PT-75, PT-BB4, PT-55, PT-65, PT-80, PT-90, 0.472" (1.2 cm), 157.5" (4 m)

Long summary description Brother M-K231S label-making tape Black on white:

Brother M-K231S. Label color: Black on white, Tape type: M, Brand compatibility: Brother. Tape width: 0.472" (1.2 cm), Tape length: 157.5" (4 m), Quantity per pack: 2 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.