Lenovo logo

Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB 625 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93169
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB 625 W:

Intel Xeon X5650 (2.66GHz, 12MB), 4GB, no HDD, Tower, DVD-RW, HW SAS Card RAID, Intel Remote Management Module, no OS

Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB 625 W:

The ThinkServer TD230 is an affordable dual-socket tower server that delivers great value. It is ideal for branch / remote offices and growing enterprises that are looking for a powerful server, flexible enough to run most line-of-business applications.

Powered by the latest Intel® Xeon® platform, the ThinkServer TD230 supports up to 12 processor cores and offers up to 60% faster performance than legacy servers.

However, all that power does not mean you will pay more in energy costs. The TD230 features power supplies that are over 90% efficient and the servers are ENERGY STAR® 1.0 compliant which can save up to hundreds of dollars per year in energy costs. The TD230 offers a great balance in up front value, reduced total cost of ownership and provides for future expansion. With dual-sockets, up to 32GB memory and up to 5TB of storage, the TD230 is ready to grow with you.

The TD230 also sets a new bar for out-of-box experience. Setting up your new TD230 can be as easy as 2 clicks of your mouse and the TD230 comes standard with remote management, giving you access to your server from any location.

With superior manageability tools, reliable hardware features, industry-leading green attributes and cost-effective backup solutions, the TD230 is a smart choice for businesses and Managed Service Providers (MSPs), looking for a complete server solution at an affordable price.

Short summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB 625 W:

Lenovo ThinkServer TD230, 2.66 GHz, X5650, 4 GB, DVD-RW, 625 W, Tower

Long summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence X5650 2.66 GHz 4 GB 625 W:

Lenovo ThinkServer TD230. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5650. Internal memory: 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 625 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.