Case Logic logo

Case Logic Reflect REFPC-113 Acai 13" Sleeve case

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36901
Info modified on:
14 Mar 2024, 19:26:52
Long product name Case Logic Reflect REFPC-113 Acai 13" Sleeve case:

Reflect 13" Laptop Sleeve, Acai

Case Logic Reflect REFPC-113 Acai 13" Sleeve case:

Quality laptop sleeve constructed of memory foam provides first-class protection in a slim-line design.

1. Slim design fits laptops up to 13.3"
2. 6mm of dense memory foam provides cushion and protection
3. Plush interior lining defends laptop from scratches
4. Asymmetrical zipper opening makes it easy to quickly retrieve and return your laptop
5. Slim-line design allows this case to be carried on its own or fit in your favorite bag

Short summary description Case Logic Reflect REFPC-113 Acai 13" Sleeve case:

Case Logic Reflect REFPC-113 Acai, Sleeve case, 13", 8.11 oz (230 g)

Long summary description Case Logic Reflect REFPC-113 Acai 13" Sleeve case:

Case Logic Reflect REFPC-113 Acai. Case type: Sleeve case, Maximum screen size: 13". Weight: 8.11 oz (230 g). Surface coloration: Monochromatic

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.