location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ QWERTY Spanish Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006587-AE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Type+ QWERTY Spanish Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - QWERTY Spanish
  • - Cover Foldable
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Apple
  • - Black
More>>>
Short summary description Logitech Type+ QWERTY Spanish Bluetooth Black:
This short summary of the Logitech Type+ QWERTY Spanish Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+, QWERTY, Spanish, Apple, iPad Air 2, Black, Scratch resistant, Shock resistant

Long summary description Logitech Type+ QWERTY Spanish Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ QWERTY Spanish Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+. Keyboard layout: QWERTY, Keyboard language: Spanish. Brand compatibility: Apple, Compatibility: iPad Air 2, Product color: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery, Charging source: USB. Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Numeric keypad *
No
Full-size keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product color *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Foldable
Yes
Wrist rest
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant, Shock resistant
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Charging source
USB
Auto power off
Yes
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
10.2" (259.9 mm)
Depth
0.673" (17.1 mm)
Height
7.23" (183.7 mm)
Weight
15.2 oz (430 g)
Packaging data
Package width
1.18" (30 mm)
Package depth
8.39" (213 mm)
Package height
10.6" (270 mm)
Package weight
27.3 oz (775 g)
Packaging content
Cables included
USB
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
50992060544424
Shipping (inner) case width
5.08" (12.9 cm)
Shipping (inner) case length
8.54" (21.7 cm)
Shipping (inner) case height
11" (27.9 cm)
Shipping (inner) case weight
7.05 lbs (3.2 kg)
Master (outer) case GTIN (EAN/UPC)
50992060544417
Master (outer) case width
8.86" (225 mm)
Master (outer) case length
10.5" (267 mm)
Master (outer) case height
11.5" (293 mm)
Master (outer) case weight
15 lbs (6.8 kg)
Quantity per pallet
728 pc(s)
Quantity per intermodal container (20ft)
14400 pc(s)
Quantity per intermodal container (40ft)
29504 pc(s)
Brand Image Article code product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY Spanish Black
(show image)
920-008136 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY Spanish Bluetooth Black Logitech Focus QWERTY Spanish Bluetooth Black
(show image)
920-007980 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY Spanish Bluetooth Black Logitech Type+ QWERTY Spanish Bluetooth Black
(show image)
920-006545 Type+ 0.00
(excl. VAT)
0 (incl. VAT)