location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
330
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24D330H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24D330HSX-AE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:22:49
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 1 ms 250 cd/m² 1000:1
  • - 25 W
More>>>
Short summary description Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 330 S24D330H, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung 330 S24D330H LED display 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung 330 S24D330H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
1000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Display brightness (min)
200 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Game mode
Yes
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-1 - 20°
Power
Power consumption (typical) *
25 W
Power consumption (max)
30 W
Power consumption (average)
23 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Annual energy consumption
34 kWh
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.4" (569 mm)
Depth (with stand)
7.76" (197 mm)
Height (with stand)
16.4" (417.2 mm)
Weight (with stand)
6.94 lbs (3.15 kg)
Width (without stand)
22.4" (569 mm)
Depth (without stand)
2.12" (53.9 mm)
Height (without stand)
13.5" (342.1 mm)
Weight (without stand)
6.17 lbs (2.8 kg)
Packaging data
Package width
25" (635 mm)
Package depth
16.1" (408 mm)
Package height
4.37" (111 mm)
Package weight
9.7 lbs (4.4 kg)
Package type
Box
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Samsung Magic Function
MagicAngle, MagicBright, MagicUpscale
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 07:09:30
Uk has collected 4 expert reviews for Samsung 330 S24D330H LED display 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-03 07:09:30
There is a lot to choose from in the monitor market, provided that you are willing to spend enough money. Not everyone is willing to do that, but even with a lower budget your eyes deserve a good image. We tested 19 affordable monitors in order to find th...
Bottom line Even with a limited budget you can purchase an excellent monitor. You do need to bear in mind that you will need to compromise in some way: either a fast panel, a model with good colour fidelity, an ergonomic design, and so on.Looking purely at the pr...
0%
Brand Image Article code product Stock Price from
Samsung C27FG73FQU LED display 27" 1920 x 1080 pixels Full HD Black Samsung C27FG73FQU LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LC27FG73FQU C27FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27HG70QQU LED display 27" 2560 x 1440 pixels Quad HD Blue, Gray Samsung C27HG70QQU LED display 27" 2560 x 1440 pixels Quad HD Blue, Gray
(show image)
LC27HG70QQU Curved Gaming Monitor LC27HG70 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24FG73FQU C24FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24FG70FQU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24FG70FQU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24FG70FQU C24FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)