location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S24F352
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24F352FHU-AE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:22:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23.5" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - 20 W
More>>>
Short summary description Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S24F352, 23.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S24F352 LED display 23.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S24F352. Display diagonal: 23.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
23.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Color gamut
72%
3D
No
Peak luminance ratio
98%
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Ergonomics
Tilt angle range
-1 - 22°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
29 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
21.6" (547.7 mm)
Depth (with stand)
8.13" (206.5 mm)
Height (with stand)
16.5" (418 mm)
Weight (with stand)
7.28 lbs (3.3 kg)
Width (without stand)
21.6" (547.7 mm)
Depth (without stand)
3.22" (81.7 mm)
Height (without stand)
12.6" (320.7 mm)
Weight (without stand)
6.17 lbs (2.8 kg)
Packaging data
Package width
24.3" (618 mm)
Package depth
6.14" (156 mm)
Package height
15.2" (387 mm)
Package weight
10.4 lbs (4.7 kg)
User Guide on CD-ROM
Yes
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
ECO mode
Yes
Samsung Magic Function
MagicAngle, MagicBright, MagicUpscale
Samsung Eye Saver Mode
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24FG73FQU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24FG73FQU C24FG73FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black Samsung C24F390FHU LED display 23.5" 1920 x 1080 pixels Full HD Black
(show image)
LC24F390FHU C24F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S24E390HL LED display 23.6" 1920 x 1080 pixels Full HD Black Samsung S24E390HL LED display 23.6" 1920 x 1080 pixels Full HD Black
(show image)
LS24E390HL S24E390HL 0.00
(excl. VAT)
0 (incl. VAT)