location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus CA-ATA-MTG2 projector case Polyethylene Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-ATA-MTG2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA-ATA-MTG2
Category:
Hard or padded cases used for protecting and transporting projectors.
Projector Cases Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:23:39
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus CA-ATA-MTG2 projector case Polyethylene Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Polyethylene
  • - 18 x 21.5 x 12" (457.2 x 546.1 x 304.8 mm)
  • - Black
Guarantee:
Long product name InFocus CA-ATA-MTG2 projector case Polyethylene Black :
The short editorial description of InFocus CA-ATA-MTG2 projector case Polyethylene Black

ATA Shipping Case for Meeting Room Projector, 11.34 kg, Black
More>>>
Short summary description InFocus CA-ATA-MTG2 projector case Polyethylene Black:
This short summary of the InFocus CA-ATA-MTG2 projector case Polyethylene Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus CA-ATA-MTG2, 18 x 21.5 x 12" (457.2 x 546.1 x 304.8 mm), 24.9 lbs (11.3 kg), 22 x 18 x 12" (558.8 x 457.2 x 304.8 mm), 24.9 lbs (11.3 kg)

Long summary description InFocus CA-ATA-MTG2 projector case Polyethylene Black:
This is an auto-generated long summary of InFocus CA-ATA-MTG2 projector case Polyethylene Black based on the first three specs of the first five spec groups.

InFocus CA-ATA-MTG2. Dimensions (WxDxH): 18 x 21.5 x 12" (457.2 x 546.1 x 304.8 mm), Weight: 24.9 lbs (11.3 kg). Package dimensions (WxDxH): 22 x 18 x 12" (558.8 x 457.2 x 304.8 mm), Package weight: 24.9 lbs (11.3 kg)

Country Distributor
United Kingdom 1 distributor(s)