location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne NVR-0764 network video recorder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI 64-Channel Network Video Recorder, RAID, H.265, HDMI, VGA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NVR-0764 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867206416
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:25:52
The date of the most recent change of the data-sheet in Icecat's system
LevelOne NVR-0764 user manual (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne NVR-0764 network video recorder Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports video resolutions up to 12 megapixels
  • - Video compression: H.265, H.264, MPEG4
  • - Supports 4k2k HDMI local display
  • - Provides RAID (0/1/5/10) technology for advanced data security and improved performance
  • - 8 x 3.5" hard drive bays support disk capacity of up to 10TB
Long product name LevelOne NVR-0764 network video recorder Black :
The short editorial description of LevelOne NVR-0764 network video recorder Black

2 x RJ-45, Audio out, Audio in, 2 x HDMI, 2 x USB 2.0, 1 x USB 3.0, RS-232, 2 x VGA, eSATA, 8 x SATA, 10 kg
More>>>
LevelOne NVR-0764 network video recorder Black:
The official marketing text of LevelOne NVR-0764 network video recorder Black as supplied by the manufacturer

The LevelOne NVR-0764 NVR enables live view, recording and playback for up to 64 IP network cameras at the same time, featuring up to 12-megapixel resolution and H.264/H.265 video compression. Operation is easy and intuitive via the web browser interface (IE), enabling remote monitoring and functionality.

The NVR also features built-in HDMI, VGA and USB ports for peripheral devices such as a monitor, mouse or keyboard, allowing users to operate directly from the NVR without the cost of adding a PC to the deployment. 8 HDD bays complete the package, with a disk capacity of up to 10TB making the LevelOne NVR-0764 a powerful, smart and cost-effective solution for managing your security network.

Supports dual gigabit LAN ports allowing for concurrent dual-connection, and providing a network backup in case of unscheduled network downtime.

Central Management System (CMS) software is included for free, with no license fees. The CMS is capable of managing up to 256 NVRs, making it suitable for large scale surveillance applications.

Short summary description LevelOne NVR-0764 network video recorder Black:
This short summary of the LevelOne NVR-0764 network video recorder Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne NVR-0764, 64 channels, 3840 x 2160 pixels, 720p, 1080p, 128 user(s), H.264, H.264+, H.265, MPEG4, Embedded LINUX

Long summary description LevelOne NVR-0764 network video recorder Black:
This is an auto-generated long summary of LevelOne NVR-0764 network video recorder Black based on the first three specs of the first five spec groups.

LevelOne NVR-0764. Video input channels: 64 channels, Maximum resolution: 3840 x 2160 pixels, Video recording modes: 720p, 1080p. Maximum storage capacity: 80 TB, HDD size: 3.5", RAID levels: 0, 1, 5, 10. Supported network protocols: TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP,RTSP, SNMP, FTP. LED indicators: Power, Product color: Black, Certification: CE,FCC,UL. Power consumption (max): 200 W, AC input voltage: 100 - 240 V

Performance
Video input channels *
64 channels
Alarm input channels
4
Alarm output channels
16
Video recording modes
720p, 1080p
Maximum resolution *
3840 x 2160 pixels
Number of users
128 user(s)
On Screen Display (OSD)
Yes
Video formats supported
H.264, H.264+, H.265, MPEG4
Operating system installed
Embedded LINUX
PTZ control
Yes
Input bandwidth
320 Mbit/s
Output bandwidth
256 Mbit/s
Wireless LAN features
Wi-Fi *
No
Hard drive
Number of HDDs supported
8
Maximum storage capacity *
80 TB
HDD size
3.5"
RAID support
Yes
RAID levels
0, 1, 5, 10
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
HDMI ports quantity
2
VGA (D-Sub) output ports
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Audio RCA outputs
2
RS-485 ports
1
RS-232 interface
Yes
eSATA
Yes
Line-in
Yes
Supported network protocols
TCP,UDP,IPv4,IPv6,Http,Https,SMTP,NTP,SNTP,RTSP, SNMP, FTP
Features
Rack mounting
Yes
LED indicators
Power
On/off switch
Yes
Product color
Black
Certification
CE,FCC,UL
Power
Power consumption (max)
200 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
18.5" (470 mm)
Depth
3.54" (90 mm)
Height
17.5" (445 mm)
Weight
22 lbs (10 kg)
Package width
20.1" (510 mm)
Package depth
4.33" (110 mm)
Package height
17.7" (450 mm)
Package type
Box
Package weight
26.5 lbs (12 kg)
Packaging content
Cables included
AC
CD manual
Yes
Logistics data
Master (outer) case width
20.5" (520 mm)
Master (outer) case length
7.09" (180 mm)
Master (outer) case height
20.1" (510 mm)
Master (outer) case weight
28 lbs (12.7 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
LevelOne NVR-0437 network video recorder Black LevelOne NVR-0437 network video recorder Black
(show image)
NVR-0437 GEMINI 32-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0316 network video recorder LevelOne NVR-0316 network video recorder
(show image)
NVR-0316 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1209 network video recorder Black LevelOne NVR-1209 network video recorder Black
(show image)
NVR-1209 HUBBLE 9-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-1204 network video recorder Black LevelOne NVR-1204 network video recorder Black
(show image)
NVR-1204 HUBBLE 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0104 network video recorder LevelOne NVR-0104 network video recorder
(show image)
NVR-0104 4-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne NVR-0216 network video recorder LevelOne NVR-0216 network video recorder
(show image)
NVR-0216 16-Channel Network Video Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)