Apple logo

Apple iMac Intel® Core™ i9 i9-9900K 27" 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12950
Info modified on:
09 Mar 2024, 14:04:25
Long product name Apple iMac Intel® Core™ i9 i9-9900K 27" 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:

27" 5K Retina, 3.6GHz Intel Core i9, 256GB SSD, 16GB 2666MHz DDR4, Radeon Pro 575X, 2x Thunderbolt 3, 802.11ac, Bluetooth 4.2, macOS, Magic Trackpad 2, SP, Numeric Keypad

Short summary description Apple iMac Intel® Core™ i9 i9-9900K 27" 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:

Apple iMac , 27", 5K Ultra HD, Intel® Core™ i9, 16 GB, 256 GB, macOS Mojave 10.14

Long summary description Apple iMac Intel® Core™ i9 i9-9900K 27" 5120 x 2880 pixels All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon Pro 575X macOS Mojave 10.14 Wi-Fi 5 (802.11ac) Silver:

Apple iMac . Product type: All-in-One PC. Display diagonal: 27", HD type: 5K Ultra HD, Display resolution: 5120 x 2880 pixels, Screen shape: Flat. Processor family: Intel® Core™ i9, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: AMD Radeon Pro 575X. Built-in camera. Operating system installed: macOS Mojave 10.14. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.