location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dbramante1928 Check ‘dbramante1928’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COS6GTBL0587
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COS6GTBL0587
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711428005878
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dbramante1928: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2023 12:28:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Feb 2023
Product end of life date
Bullet Points dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 5.1" Samsung
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
  • - Desktop stand
Guarantee: 2 Years
Long product name dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black :
The short editorial description of dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black

Leather Protective Case for Samsung Galaxy S6, Black
More>>>
dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black:
The official marketing text of dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black as supplied by the manufacturer

This Copenhagen leather wallet, from dbramante1928, with it's elegant, timeless design protects your Samsung S6, while providing you with numerous viewing angles. Your Samsung S6 display can also be flipped over to stand up, making an easy-to-use display for your work on the move. The case folds in a notebook style and fastens with a magnetic leather tab.

- Speaker holes enable phone calls even with the wallet closed
- Stand function for watching movies on the go
- Allows access to all ports and functionality
- Includes 3 credit card slots and a pocket for notes
- 2 year guarantee

Short summary description dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black:
This short summary of the dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

dbramante1928 COS6GTBL0587, Folio, Samsung, Galaxy S6, 5.1", Black

Long summary description dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black:
This is an auto-generated long summary of dbramante1928 COS6GTBL0587 mobile phone case 5.1" Folio Black based on the first three specs of the first five spec groups.

dbramante1928 COS6GTBL0587. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S6, Maximum screen size: 5.1", Surface coloration: Monochromatic, Product color: Black, Desktop stand

Features
Maximum screen size *
5.1"
Compatibility *
Galaxy S6
Case type *
Folio
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Desktop stand
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant
Built-in battery *
No
Technical details
Sustainability compliance
Yes
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
dbramante1928 COS6GT000585 mobile phone case Flip case Tan dbramante1928 COS6GT000585 mobile phone case Flip case Tan
(show image)
COS6GT000585 Copenhagen - Samsung Galaxy S6 - Golden tan 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS6HD000586 mobile phone case 5.1" Folio Black dbramante1928 COS6HD000586 mobile phone case 5.1" Folio Black
(show image)
COS6HD000586 Copenhagen - Samsung Galaxy S6 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS5HD000483 mobile phone case 5.1" Folio Black dbramante1928 COS5HD000483 mobile phone case 5.1" Folio Black
(show image)
COS5HD000483 Copenhagen - Galaxy S5 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FCI5HU000299 mobile phone case 4" Folio Brown dbramante1928 FCI5HU000299 mobile phone case 4" Folio Brown
(show image)
FCI5HU000299 Cover - iPhone 5 - Hunter 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Brown dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Brown
(show image)
COS5HD000534 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Black dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Black
(show image)
COS5GTBL0535 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Brown dbramante1928 Copenhagen mobile phone case 5.1" Wallet case Brown
(show image)
COS5GT000533 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FDI5CRBR0232 mobile phone case 4" Flip case Brown dbramante1928 FDI5CRBR0232 mobile phone case 4" Flip case Brown
(show image)
FDI5CRBR0232 flip-down case for iPhone 5 - Crocodile brown 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FCI5CRBR0297 mobile phone case 4" Folio Brown dbramante1928 FCI5CRBR0297 mobile phone case 4" Folio Brown
(show image)
FCI5CRBR0297 FCI5CRBR0297 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FDI5HU000234 mobile phone case 4" Flip case Brown dbramante1928 FDI5HU000234 mobile phone case 4" Flip case Brown
(show image)
FDI5HU000234 flip-down - iPhone 5 - Hunter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)