location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A701 GPS PDA Phone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIO083010
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.7" 320 x 240 pixels
  • - 0.064 GB
  • - 0.52 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 1.3 MP
  • - Phone function
  • - Lithium-Ion (Li-Ion) 1300 mAh
  • - Black
Long product name Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black :
The short editorial description of Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black

GPS PDA Phone A701
More>>>
Short summary description Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black:
This short summary of the Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mio A701 GPS PDA Phone, 2.7", 320 x 240 pixels, LCD, 65536 colors, 0.064 GB, 0.128 GB

Long summary description Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black:
This is an auto-generated long summary of Mio A701 GPS PDA Phone handheld mobile computer 2.7" 320 x 240 pixels 5.29 oz (150 g) Black based on the first three specs of the first five spec groups.

Mio A701 GPS PDA Phone. Display diagonal: 2.7", Display resolution: 320 x 240 pixels. Internal memory: 0.064 GB, Flash memory: 0.128 GB. Processor frequency: 0.52 GHz