IBM logo

IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5138 2.13 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32603
Info modified on:
19 Jul 2024, 20:16:00
Guarantee:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5138 2.13 GHz 1 GB DDR2-SDRAM:

1x Intel 5138 2.13 GHz (4 MB L2 Cache), 2x 512 MB PC2-5300 667 MHz DIMM, 0 GB SAS HD (open bay), 2x Dual Broadcom 5708S Gigabit Ethernet, Integrated systems-management processor, ATI ES1000 (RN50) 16 MB video

Short summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5138 2.13 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM, 2.13 GHz, 5138, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 XM server 146 GB Blade Intel® Xeon® 5138 2.13 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21 XM. Processor family: Intel® Xeon®, Processor frequency: 2.13 GHz, Processor model: 5138. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 146 GB, HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.