Case Logic logo

Case Logic SnapView CSGE-2190 tablet case 10.5" Folio Black

Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19090
Info modified on:
10 Sept 2021, 14:46:47
Bullet Points Case Logic SnapView CSGE-2190 tablet case 10.5" Folio Black:
  • - Protective TPU shell precisely fits the Samsung Galaxy Tab A 10.5"
  • - Sleek and sophisticated design protects without adding bulk
  • - Snap-button locking system provides stable base for optimum viewing and typing
  • - Soft, suede-like interior lining protects screen during transport
  • - Secure snap closure
  • - Unobstructed access to ports and controls
Long product name Case Logic SnapView CSGE-2190 tablet case 10.5" Folio Black:

for Samsung Galaxy Tab A 10.5"

Short summary description Case Logic SnapView CSGE-2190 tablet case 10.5" Folio Black:

Case Logic SnapView CSGE-2190, Folio, Samsung, Samsung Galaxy Tab A 10.5", 10.5", 9.52 oz (270 g)

Long summary description Case Logic SnapView CSGE-2190 tablet case 10.5" Folio Black:

Case Logic SnapView CSGE-2190. Case type: Folio, Brand compatibility: Samsung, Compatibility: Samsung Galaxy Tab A 10.5", Maximum screen size: 10.5", Number of stand modes: 2. Weight: 9.52 oz (270 g)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.