Gre logo

Gre CIPR351 Pool Covering Pool cover

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24668
Info modified on:
12 Jul 2024, 13:17:19
Short summary description Gre CIPR351 Pool Covering Pool cover:

Gre CIPR351, Pool cover, Round, Black, 173.2" (4.4 m), 5.82 lbs (2.64 kg), Box

Long summary description Gre CIPR351 Pool Covering Pool cover:

Gre CIPR351. Product type: Pool cover, Shape: Round, Product color: Black. Diameter: 173.2" (4.4 m), Weight: 5.82 lbs (2.64 kg). Package type: Box, Package width: 17.3" (440 mm), Package depth: 12.2" (310 mm). Quantity per pallet: 100 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.