location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-R405BEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-R405BEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769453625
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:42
The date of the most recent change of the data-sheet in Icecat's system
JVC GZ-R405BEU user manual (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 10 MP CMOS 1/5.8" Black
  • - Optical zoom: 40x Digital zoom: 200x
  • - Internal storage capacity: 4 GB Memory card
  • - LCD Built-in display 3"
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI Microphone in USB connectivity
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 5200 mAh 5 h
More>>>
Short summary description JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black:
This short summary of the JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-R405BEU, 10 MP, CMOS, 1/5.8", Full HD, 4 GB, 3"

Long summary description JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black:
This is an auto-generated long summary of JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

JVC GZ-R405BEU. Total megapixels: 10 MP, Sensor type: CMOS, Optical sensor size: 1/5.8". Optical zoom: 40x, Digital zoom: 200x, Focal length range: 2.9 - 116 mm. Internal storage capacity: 4 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Brand Image Article code product Stock Price from
JVC

JVC GZ-EX210AUS camcorder Handheld camcorder CMOS Full HD Blue
(show image)
GZ-EX210AUS GZ-EX210AUS 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-D796 camcorder CCD Silver
(show image)
GR-D796 GR-D796 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM650 3.3 MP CMOS Black
(show image)
GZ-HM650B GZ-HM650 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM30 1.5 MP CMOS Silver
(show image)
GZ-HM30SEK GZ-HM30 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-MS130 0.8 MP CCD Black
(show image)
GZ-MS130BE GZ-MS130 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM400 10.3 MP CMOS Black
(show image)
GZ-HM400BE GZ-HM400 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-HM550 10.62 MP CMOS Black
(show image)
GZHM550 GZ-HM550 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GC-FM2Y 5.13 MP Yellow
(show image)
GC-FM2YEU GC-FM2Y 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GR-FX16 CCD Silver
(show image)
GR-FX16EK GR-FX16 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-MC200 2.12 MP CCD
(show image)
GZ-MC200EK GZ-MC200 0.00
(excl. VAT)
0 (incl. VAT)