location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical USB Notebook Mouse, Black/Silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU3102EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI
  • - USB Type-A
  • - Buttons quantity: 3
More>>>
Short summary description Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI:
This short summary of the Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Optical USB Notebook Mouse, Black/Silver, Optical, USB Type-A, 800 DPI

Long summary description Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus Optical USB Notebook , Black/Silver mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus Optical USB Notebook Mouse, Black/Silver. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
2.47 oz (70 g)
Other features
Compatible operating systems
Windows 2000/XP/Vista
Mouse dimensions (WxDxH)
3.94 x 2.17 x 1.42" (100 x 55 x 36 mm)
Brand Image Article code product Stock Price from
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-1 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech Glaser X6-60MD mouse USB Type-A Optical 1000 DPI
(show image)
X6-60MD-3 Glaser Mouse X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-2 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)