location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pantalla 4K 27f de 27"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZP65AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424931644 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:32:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Show-off your stunning content on a brilliant 4K[1] UHD IPS display[2].
  • - Designed around you, with a micro-edge bezel and height adjustable display for maximum viewability.
  • - With AMD FreeSync[3] technology, enjoy all your entertainment without blurring or tearing.
Guarantee: 2 year parts and labour limited warranty.
Long product name HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White :
The short editorial description of HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White

27f 27-inch 4K Display
More>>>
HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White:
The official marketing text of HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White as supplied by the manufacturer

Create in stunning 4K clarity
A striking 4K[1] display that lets you stream, entertain and create in life-like quality. See anything you can imagine with up to 8-million pixels at your disposal. The adjustable design fits into your life while the crisp colors and smooth picture maximizes your viewing experiences.

Short summary description HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White:
This short summary of the HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pantalla 4K 27f de 27", 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, White

Long summary description HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White:
This is an auto-generated long summary of HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White based on the first three specs of the first five spec groups.

HP Pantalla 4K 27f de 27". Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Height adjustment. Product color: Black, White

Brilliant 4k resolution
Brilliant 4k resolution

Make the most of your ultra-high-definition content with stunning 4K[1] resolution and an integrated IPS panel that provides crisp, accurate color and reliable picture from ultra-wide viewing angles[2]. Stream, play and create in up to 8-million pixels.

Designed for your content
Designed for your content

Beautifully designed around your entertainment, with a micro-edge bezel that maximizes your viewable screen area, and a height adjustable display that tilts to allow maximum viewability.

Uninterrupted viewing

Enjoy all your entertainment with no blurring or tearing. Thanks to AMD FreeSync[3] technology, your content is always displayed smooth and pristine.

Height adjustment stand

Gas piston design allows 100mm of smooth, precise height adjustment so your display is always in the most comfortable position, no matter who is viewing it.

Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Step up to the best

No matter where you stand, an HP IPS monitor delivers clear, vivid images. IPS technology ensures image accuracy and consistency across the ultra-wide viewing spectrum. Enjoy the same wide viewing experience as premium tablets and mobile devices.

AMD® FreeSync™ technology

See and feel the difference of fluid, responsive gameplay. By synchronizing the refresh rate with your GPU, AMD® FreeSync™ makes display stutter, input lag, and screen tears ancient history. [5]

Display
Display diagonal *
27"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Horizontal scan range
31 - 135 kHz
Vertical scan range
40 - 60 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Black, White
Country of origin
China
Certification
BSMI; CB; CCC; CE; China Energy Label (CEL); CSA; CSA-NRTL; EAC; E-standby; EUP Lot-6; FCC; GEMS; HRN N N0.201; ICES; IS 1121; ISO 9241-307; KC; KCC; RCM; SABS IEC 60950-1; SASO; TUV Bauart; VCCI; ES7.0; EUP Lot 26; MEPS (HP) UKRAINIA; IEC60950:1999; PSBISC
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
3.94" (10 cm)
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
30 kWh
Power consumption (typical) *
38 W
Power consumption (standby) *
0.26 W
AC input voltage
100 - 240 V
AC input frequency
60 Hz
European Product Registry for Energy Labelling (EPREL) code
355733
Annual energy consumption
44 kWh
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
24.2" (613.6 mm)
Depth (with stand)
7.62" (193.6 mm)
Height (with stand)
19.7" (501.3 mm)
Weight (with stand)
10.6 lbs (4.8 kg)
Width (without stand)
24.2" (613.5 mm)
Depth (without stand)
1.58" (40.2 mm)
Height (without stand)
14.4" (366.4 mm)
Weight (without stand)
7.72 lbs (3.5 kg)
Packaging data
Package width
24.2" (613.6 mm)
Package depth
7.62" (193.6 mm)
Package height
19.7" (501.3 mm)
Package weight
14.2 lbs (6.42 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Weight
7.72 lbs (3.5 kg)
Height
14.4" (366.4 mm)
Width
24.2" (613.5 mm)
Depth
1.58" (40.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:30:46
Uk has collected 8 expert reviews for HP Pantalla 4K 27f de 27" computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black, White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Digitaltrends.com
Updated:
2020-05-13 18:06:47
Sure, 4K monitors can be more affordable these days. The problem? The differences between a $300 4K monitor and a $1,000 4K monitor aren't subtle.One is for the person who wants the best pixel-per-dollar value they can get. The average person easily falls...
Good Decent image quality, Crisp, 4K resolution, Thin and light design, Plenty of adjustability, FreeSync support...
Bad Limited port selection, Not accurate enough for content creation, No speakers, Missing HDR support...
Bottom line It's missing a couple of key features that its competition offers. Unless you can find it on sale, there are better 4K monitors available.Editors' RecommendationsThe best 4K monitors for 2020 The best monitors for photo editing The best HDR monitors for 2...
60%
monitornerds.com
Updated:
2019-12-02 01:30:46
The HP 27F offers basic or entry-level specs in a sleek, minimalist package that delivers decent overall performance for a range of users. The monitor uses a good quality IPS panel for excellent color and viewing angles, but the 1080p resolution c...
Bottom line The HP 27F is a surprisingly well-rounded product despite its many limitations. The display is readily capable of reasonable image quality which can be pushed further, while gaming performance is fantastic. The readily accessible 75Hz mode is great for ad...
90%
pcmag.com
Updated:
2020-06-10 05:52:52
The defining feature of HP's $449 27f 27-Inch 4K Display is its 4K (aka UHD, or ultra-high-definition) panel, whose resolution you'll see in relatively few monitors not geared toward elite gamers or serious content creators. With more than 8 million pixel...
Good UHD (4K) native resolution, Solid image quality for photo and video, Vivid, accurate colors, Supports AMD FreeSync...
Bad Short (one-year) warranty, Lacks swivel adjustment, USB ports, No speakers or audio-out jack...
Bottom line A moderately priced 4K home monitor without many frills, HP's 27f 27-Inch 4K Display is a solid pick for video watching and preparing photos for the web...
70%
Country Distributor
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Pantalla 4K 27f de 27" computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, White:
Disclaimer

[1] 4K content required to view full 4K images.
[2] HDMI 2.0 or DisplayPort 1.2 are required to reach maximum performance capabilities. HDMI cable is provided, DisplayPort cable sold separately.
[3] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.

[5] FreeSync™ is only available when it is connected on DisplayPort or HDMI. FreeSync is an AMD® technology is enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.