HP logo

HP G G62-b30SD Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129510
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP G G62-b30SD Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium:

HP G G62-b30SD, Intel® Core™ i5, 2.53 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP G G62-b30SD Intel® Core™ i5 i5-460M 15.6" 4 GB DDR3-SDRAM 640 GB Intel® HD Graphics Windows 7 Home Premium:

HP G G62-b30SD. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.