location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 7905G IP PHONE WITH CCME USER LICENSE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7905G IP PHONE WITH CCME USER LICENSE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7905G-CCME
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: standard one-year warranty
Long product name Cisco 7905G IP PHONE WITH CCME USER LICENSE :
The short editorial description of Cisco 7905G IP PHONE WITH CCME USER LICENSE

7905G IP Phone with one Callmanager Express Station User License
More>>>
Short summary description Cisco 7905G IP PHONE WITH CCME USER LICENSE:
This short summary of the Cisco 7905G IP PHONE WITH CCME USER LICENSE data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 7905G IP PHONE WITH CCME USER LICENSE, 48 VDC, G.711a, 0 - 40 °C, -10 - 60 °C, Software upgrade supported via Trivial File Transfer Protocol (TFTP) server Provisioning of..., 31.7 oz (900 g)

Long summary description Cisco 7905G IP PHONE WITH CCME USER LICENSE:
This is an auto-generated long summary of Cisco 7905G IP PHONE WITH CCME USER LICENSE based on the first three specs of the first five spec groups.

Cisco 7905G IP PHONE WITH CCME USER LICENSE. Power supply type: 48 VDC. Voice codecs: G.711a. Safety: Software upgrade supported via Trivial File Transfer Protocol (TFTP) server Provisioning of.... Weight: 31.7 oz (900 g). Dimensions (WxDxH): 6.96 x 5.98 x 7.99" (176.7 x 152 x 203 mm), Networking features: 10BASE-T Ethernet connection via a RJ-45 interface for LAN connectivity

Brand Image Article code product Stock Price from
Cisco

Cisco 7912G IP phone
(show image)
CP-7912G-CH1-A 7912G IP phone 0.00
(excl. VAT)
0 (incl. VAT)