location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3710ND laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3710ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3710ND show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-3710ND laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 600 MHz
Long product name Samsung ML-3710ND laser printer 1200 x 1200 DPI A4 :
The short editorial description of Samsung ML-3710ND laser printer 1200 x 1200 DPI A4

ML-3710ND, 1.200 x 1.200 dpi, 35 ppm, A4, 600 MHz, 128 MB, USB 2.0, Ethernet 10/100/1000 Base TX
More>>>
Samsung ML-3710ND laser printer 1200 x 1200 DPI A4:
The official marketing text of Samsung ML-3710ND laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

When you choose a printer for your business – you want to know that you’re making the right choice. You want a printer that not only provides exceptional print quality – but delivers value too. Because the Samsung ML-3710ND is so simple to use it does just that.
Simple menu structures mean everyone can utilise all the features it has to offer. Simple paper handling means that you can print on a wide range of papers and card stock – delivering professional results every time. And simple technology keeps paper jams at bay – and your teams focussed on their jobs.
Simple to use and maintain, the Samsung ML-3710ND effortlessly combines high performance with outstanding productivity and versatility. Perfect for the busy office - perfect for you.

Save time and earth with convenient one-touch eco mode
Just one touch of the ECO button selects the toner save mode. And if you want to do more, administrator can customise the ECO settings to also convert your printouts to two or four pages per sheet, as well as print in duplex as standard. And it doesn’t stop there. With the unique Result Simulator you can see exactly how much CO2, electricity and paper you have saved with the settings you’ve selected. Giving you real insight into the positive impact the Samsung ML-3710ND is having on your costs and the environment too.

Welcome to your high performance office
The ML-3710ND increases your productivity with a print speed of 35ppm. If its breathtakingly fast printing speed isn’t enough, when you factor in the processing power that comes with an 600MHz dual-core processor, Gigabit network and memory expandable up to 384 MB,, there’s no doubting the high-octane performance the ML-3710ND can bring to any office.

Connect with your colleagues
Connect everyone in your office to one network and keep everything running smoothly. They’ll share a common printer and you’ll save time from servicing multiple machines. And with the Gigabit LAN you can increase your performance by hooking it up to the network. Improve your communication skills with the ML-3710ND laser printer and keep your lines of communication open.

Big features, small size
Looking for bigger performance from a compact printer? Think smaller. Measuring a ultra compact 366 x 368 x 240.6mm, the Samsung ML-3710ND has a smaller size than any other monochrome laser printer on the market. It easily fits onto any size of desktop while leaving plenty of room for you to get your work done. But don’t let the ML-3710ND’s ultra-compact size fool you: this is one featherweight who’s ready to take on the heavyweight contenders any day.

Short summary description Samsung ML-3710ND laser printer 1200 x 1200 DPI A4:
This short summary of the Samsung ML-3710ND laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3710ND, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Samsung ML-3710ND laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-3710ND laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-3710ND. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Processor frequency
600 MHz
Power
Power consumption (printing) *
550 W
Weight & dimensions
Weight
21.9 lbs (9.95 kg)
Dimensions (WxDxH)
14.4 x 14.5 x 9.96" (366 x 368 x 252.9 mm)
Other features
Standard media sizes
76 x 127 mm
Compatible operating systems
Windows 2000/XP(32/64bits)/Vista(32/64bits)/2003 Server(32/64bits)/2008 Server(32/64bits)/7(32/64bits)/2008 Server R2(64bits) Linux OS: RedHat Linux WS 4, 5 (32/64 bit)Fedora 4, 5, 6, 7, 8, 9, 10, 11, 12 (32/64 bit)SuSE Linux 10.0, 10.1 (32 bit)OpenSuSE 10.2, 10.3, 11.0, 11.1, 11.2 (32/64 bit)Mandriva 2005, 2006, 2007, 2008, 2009, 2009.1 (32/64 bit)Ubuntu 5.04, 5.10, 6.06, 6.10, 7.04, 7.10, 8.04, 8.10, 9.04, 9.10(32/64 bit)SuSE Linux 10, 11 (32/64 bit)Debian 4.0, 5.0 (32/64 bit)Mac OS 10.3 ~ 10.6UNIX OS: Sun Solaris 9,10 (x86, SPARC) HP-UX 11.0, 11i v1, 11i v2, 11i v3 (PA-RISC, Itanium) IBM AIX 5.1, 5.2, 5.3, 5.4
Emulations
PostScript3, PCL6/5e, IBM ProPrinter, EPSON
Compatible products
MLT-D205E, MLT-D205L, MLT-D205S
Copying noise level
52 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 06:11:47
Uk has collected 12 expert reviews for Samsung ML-3710ND laser printer 1200 x 1200 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-03 06:11:46
It's not unusual for printer makers to have a series of similar printers, differentiated by simple attributes such as print speed. Samsung's ML-3710ND small workgroup mono laser is similar to the ML-3310ND , but is faster. Both include an interesting Eco...
Good Flexible environmental settings, High-speed Ethernet link, Three cartridge capacities for good economy...
Bad Not as quick as Samsung claims, Duplex print is hesitant, Dark grey finish can look tired...
90%
digitalversus.com
Updated:
2011-08-03 06:11:47
The ML-3710 ND is fast from 'off' position with the first page taking just 26 seconds. It takes 9 seconds from standby and 2 seconds from 'on'. A model for those with no time to lose!With this black & white laser, Samsung is promising increased product...
Good Fast speeds, 3 toner capacities (2000, 5000 or 10,000 pages), Cost per page XL cartridges: 1.26 pence, Compact / Low energy consumption in standby, Eco button to put it into standby easily eco mode for toner...
Bad No copier, fax, scanner, Only black & white, Not the quietest machine...
Bottom line If you're not interested in multifunction services and colour, this laser black & white printer will do you very well. It's rapid, responsive, compact and has very low cost per page with very high capacity cartridges...
80%
expertreviews.co.uk
Updated:
2011-10-06 04:56:07
Samsung says that its new workgroup mono laser can rattle off 35 pages per minute and handle a maximum of 80,000 pages each month, which ought to make it ideal for a busy small office. While the company's personal laser printers are often stylish, the...
Bottom line A fast, robust and easy-to-use printer that should prove ideal for a small office. Best of all, it's easy to maintain and cheap to run...
100%
itreviews.com
Updated:
2011-10-06 04:56:07
Review date: 21 September, 2011. Review by: Jamie Carter In the printing, speed and efficiency is everything.With print costs of around 2p a page mark and speeds of 'up to' 34 pages per minute, the Samsung ML-3710 mono laser printer comes with high e...
Good Easy set up, duplex printing, good value...
Bad Noise, slow wakeup time, blackandwhite only.
100%
techadvisor.co.uk
Updated:
2011-11-11 03:03:31
Over the past year we’ve been spoilt for choice with lower-priced mono laser printers. It’s made the thought of even a fast model for around £200 – like the Samsung ML-3710ND – almost underwhelming. The Samsung ML-3710ND’s out-of-the-box experience see...
Bottom line The Samsung ML-3710ND may be a physically hideous printer, but it’s very effective at its job. The expansion options are varied, and speed is very capable. Throw in the informative eco tools and you have a printer that projects genuine beauty from with...
90%
gadgetspeak.com
Updated:
2012-09-02 01:04:47
Taking up a prominent position on the left of my work area is the latest Samsung mono laser printer to arrive for testing. This is the Samsung ML-3710ND model. It is not the most appealing peripheral that has decorated my work area...
76%