location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 438030-B21 network switch module Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
438030-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
438030-B21
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2021 11:11:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 438030-B21 network switch module Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gigabit Ethernet 10,100,1000 Mbit/s
  • - SFP
  • - Data transfer rate: 10 Gbit/s
  • - Quality of Service (QoS) support
Guarantee: 1 Year
Long product name HPE 438030-B21 network switch module Gigabit Ethernet :
The short editorial description of HPE 438030-B21 network switch module Gigabit Ethernet

HP GbE2c Layer 2/3 Ethernet Blade Switch
More>>>
Short summary description HPE 438030-B21 network switch module Gigabit Ethernet:
This short summary of the HPE 438030-B21 network switch module Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 438030-B21, Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T, 100BASE-T, 10BASE-T, IEEE 802.1p, IEEE 802.1Q, SFP, 10 Gbit/s

Long summary description HPE 438030-B21 network switch module Gigabit Ethernet:
This is an auto-generated long summary of HPE 438030-B21 network switch module Gigabit Ethernet based on the first three specs of the first five spec groups.

HPE 438030-B21. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T, 100BASE-T, 10BASE-T. Fiber optic connector: SFP. Data transfer rate: 10 Gbit/s. Management platform: iSCLI; CLI; SNMP v1, v2, v3; HTTP, HTTPS; NTP. Dimensions (WxDxH): 14.5 x 11.4 x 2.36" (368 x 290 x 60 mm), Weight: 4.41 lbs (2 kg)