Lexmark logo

Lexmark Optra Forms Software V4.3c Printing

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63400
Info modified on:
20 Jul 2023, 08:14:16
Long product name Lexmark Optra Forms Software V4.3c Printing:

LEXMARK OPTRA FORMS V4.3C SOFTWARE

Lexmark Optra Forms Software V4.3c Printing:

Optra Forms is a printer-based electronic forms printing solution consisting of five programs (Design, DataMap, Style, Manager, Web Filler or Filler for Windows). It utilizes Optra Forms flash memory or hard disk options installed in Lexmark laser printers or MFPs. Forms, fonts, and all formatting information are stored in the printer to keep network traffic low. Host data sent to the printer, get merged with the form or page as it prints.

Short summary description Lexmark Optra Forms Software V4.3c Printing:

Lexmark Optra Forms Software V4.3c, Printing, Lexmark W812tn, W812dtn, T630n, T630dn, T632n, T632dtn, T632dtnf, T634n, T634tn, T634dtn,...

Long summary description Lexmark Optra Forms Software V4.3c Printing:

Lexmark Optra Forms Software V4.3c. Type: Printing. Printer support: Lexmark W812tn, W812dtn, T630n, T630dn, T632n, T632dtn, T632dtnf, T634n, T634tn, T634dtn,...

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.