Apple logo

Apple iPhone 7 Plus 5.5" Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20886
Info modified on:
27 Feb 2024, 14:05:22
Long product name Apple iPhone 7 Plus 5.5" Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Black:

iPhone 7 Plus, 13.97 cm (5.5 ") IPS, 1920 x 1080, A10 + M10, 32GB, 802.11ac, Bluetooth 4.2, 2x 12MP, 7MP, IP67, iOS 10

Short summary description Apple iPhone 7 Plus 5.5" Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Black:

Apple iPhone 7 Plus, 5.5", 3 GB, 32 GB, 12 MP, iOS 10, Black

Long summary description Apple iPhone 7 Plus 5.5" Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Black:

Apple iPhone 7 Plus. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 2900 mAh. Product color: Black. Weight: 6.63 oz (188 g)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.