StarTech.com logo

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F serial cable Gray 120.1" (3.05 m)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56720
Info modified on:
01 Mar 2024, 15:55:24
Guarantee:
Lifetime warranty
Long product name StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F serial cable Gray 120.1" (3.05 m):

10 ft. Straight Through Serial/Parallel Cable DB25 M/F

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F serial cable Gray 120.1" (3.05 m):

Do you plan your office layout around the length of your cables? StarTech.com’s Standard Straight-Through Cables will help you organize your workspace so that you can get back to the task at hand. Backed by a lifetime warranty, our cables are made from the highest quality components to make sure that they keep working as long as you do.

Short summary description StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F serial cable Gray 120.1" (3.05 m):

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F, Gray, 120.1" (3.05 m), 0.0280" (0.71 mm), 0.208" (5.28 mm), 0.446" (11.3 mm)

Long summary description StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F serial cable Gray 120.1" (3.05 m):

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/F. Product color: Gray, Cable length: 120.1" (3.05 m). Package width: 0.0280" (0.71 mm), Package depth: 0.208" (5.28 mm), Package height: 0.446" (11.3 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.