location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V, 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Dual Monitor Power Cable - UL Listed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030806312 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:39:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AC POWER CABLE: This 6ft (2m) 18AWG flexible computer power cable with NEMA 5-15P and 2x IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / 3 Conductor Power Cable made from 100% Copper Wire / Fire Rating: VW-1
  • - SPECS: 6ft (2m) Power Cable / NEMA 5-15P to 2x IEC 60320 C13 / 18AWG / 125V 10A (Max) / Jacket Rating: SJT / Jacket Material: PVC / Color: Black / Temperature Range: 37°F to 140°F (3℃ to 60℃) / Cable Outer Diameter: 0.3in (7.8mm)
  • - COMPATIBILITY: NEMA 5-15P works with North American electrical outlets / IEC C13 connector works with most desktop computers, and many monitors, scanners, printers, and more / Replacement PC power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this computer power cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance / This C13 power cord is available in other lengths
Guarantee: Lifetime
Long product name StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler :
The short editorial description of StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler

StarTech.com 6ft (2m) Computer Power Cord Y Splitter, NEMA 5-15P to 2x C13, 10A 125V 18AWG, Black AC Power Splitter Cord, PC Power Supply Cable, Printer / Dual Monitor Power Cord - UL Listed (PXT101Y)
More>>>
StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler:
The official marketing text of StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler as supplied by the manufacturer

6ft (2m) Computer Power Cord Y Splitter NEMA 5-15P to 2x C13Our 6 ft IBM Power Cord lets you plug a monitor, PC, or laser printer into a grounded power outlet.Backed by StarTech.com's lifetime warranty, this high quality IBM power cable is constructed to provide a durable, reliable connection.The StarTech.com Advantage

Short summary description StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler:
This short summary of the StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PXT101Y, 72" (1.83 m), NEMA 5-15P, 2 x C13 coupler, SVT, 125 V

Long summary description StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler:
This is an auto-generated long summary of StarTech.com PXT101Y power cable Black 72" (1.83 m) NEMA 5-15P 2 x C13 coupler based on the first three specs of the first five spec groups.

StarTech.com PXT101Y. Cable length: 72" (1.83 m), Connector 1: NEMA 5-15P, Connector 2: 2 x C13 coupler, Cable type: SVT. Input voltage: 125 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
72" (1.83 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
2 x C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SVT
Number of conductors
3
Power
Input voltage
125 V
Fuse
10 A
Operational conditions
Operating temperature (T-T)
3 - 60 °C
Weight & dimensions
Diameter
0.307" (7.8 mm)
Weight
9.28 oz (263 g)
Packaging data
Package width
5.71" (145 mm)
Package depth
11.4" (290 mm)
Package height
2.01" (51 mm)
Package weight
9.52 oz (270 g)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
14" (355 mm)
Master (outer) case length
20.5" (520 mm)
Master (outer) case height
10.4" (265 mm)
Quantity per master (outer) case
75 pc(s)
Country Distributor
United States 1 distributor(s)