StarTech.com logo

StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55420
Info modified on:
04 Apr 2019, 07:16:55
Guarantee:
Lifetime
Long product name StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter:

PCI-Express to ExpressCard Adapter

StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter:

Needing to interface your laptop ExpressCard to your desktop? The Startech.com PEX2EC is the best solution for adding an ExpressCard slot to your desktop computer. By installing this card into an open PCI-Express slot it will allow the user to go back and forth from your laptop to your PC without any problems. The PEX2EC supports 34/54 Form Factor Modules and will work with Windows 2000/XP/Server 2003.

Short summary description StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter:

StarTech.com PCI-Express to ExpressCard Adapter, PCIe, 3.58" (91 mm), 3.86" (98 mm), 4.72" (120 mm), 1.59 oz (45 g), Wired

Long summary description StarTech.com PCI-Express to ExpressCard Adapter interface cards/adapter:

StarTech.com PCI-Express to ExpressCard Adapter. Host interface: PCIe. Width: 3.58" (91 mm), Depth: 3.86" (98 mm), Height: 4.72" (120 mm). Connectivity technology: Wired, Compatible operating systems: Windows 2000 / XP / 2003 / Vista, I/O ports: 1 x 34/54 ExpressCard 1 x USB Type A Port (int)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.