StarTech.com logo

StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 72" (1.83 m) Black

Data-sheet quality:
created/standardized by Icecat
Product views:
16361
Info modified on:
04 Apr 2019, 07:16:54
Guarantee:
Lifetime warranty
Long product name StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 72" (1.83 m) Black:

6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable

StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 72" (1.83 m) Black:

You have a TV. You have a computer with S-Video out. You want to get the image and sound from the computer into the TV quickly and easily. Solution? StarTech.com’s line of PC to TV A/V cables take the S-Video and 3.5mm speaker/headphone connections on your computer and convert them to S-Video and RCA audio connectors that are compatible with TVs, stereos, receivers, and other equipment. Since this is a multi-function cable, you can buy one cable and avoid the hassle and expense of additional extenders and adapters.

Since features shouldn’t come at the expense of quality, these cables are carefully constructed using high quality materials for crisp images and clear sound. They’re backed by the same lifetime warranty you expect from a cable by StarTech.com.

Short summary description StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 72" (1.83 m) Black:

StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable, 72" (1.83 m), Black, Male/Male, 2 x 4 DIN (M), 1 x Phono 35 mm (M), 2 x RCA (M)

Long summary description StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable 72" (1.83 m) Black:

StarTech.com 6 ft. S-Video + 3.5mm Headphone Sound to S-Video + RCA Audio PC to TV A/V Cable. Cable length: 72" (1.83 m), Product color: Black, Connector gender: Male/Male. Connector(s): 2 x 4 DIN (M), 1 x Phono 35 mm (M), 2 x RCA (M)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.