location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Straight Through Serial Cable - DB9 M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT100MM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030771221 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:55:22
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m) :
The short editorial description of StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m)

StarTech.com 6 ft Straight Through Serial Cable - DB9 M/M
More>>>
StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m):
The official marketing text of StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m) as supplied by the manufacturer

Replacement 6ft cable for connecting your serial devices

This 6ft Straight through Serial cable features two DB9 male (DB9M) connectors, offering a convenient and reliable connection between devices with female serial connectors.

Backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Extend the reach of your serial devices by up to 6ft
- Replace worn-out or missing straight through serial cables with this high quality, 6ft Straight Through Serial Cable - DB9 M/M
- Backed by StarTech.com's lifetme warranty

Short summary description StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m):
This short summary of the StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft. 9-pin Straight Through Cable (male to male), Gray, 72" (1.83 m), 0.591" (15 mm), 4.84" (123 mm), 8.46" (215 mm)

Long summary description StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m):
This is an auto-generated long summary of StarTech.com 6 ft. 9-pin Straight Through Cable (male to male) serial cable Gray 72" (1.83 m) based on the first three specs of the first five spec groups.

StarTech.com 6 ft. 9-pin Straight Through Cable (male to male). Product color: Gray, Cable length: 72" (1.83 m). Package width: 0.591" (15 mm), Package depth: 4.84" (123 mm), Package height: 8.46" (215 mm)

Features
Product color *
Gray
Cable length *
72" (1.83 m)
Packaging data
Package width
0.591" (15 mm)
Package depth
4.84" (123 mm)
Package height
8.46" (215 mm)
Brand Image Article code product Stock Price from
StarTech.com MXT1003 serial cable Gray 35.4" (0.9 m) DB-9 StarTech.com MXT1003 serial cable Gray 35.4" (0.9 m) DB-9
(show image)
MXT1003 3 ft Straight Through Serial Cable - DB9 M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)