location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft DB25 to DB9 Serial Modem Cable - M/F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC3MF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785242 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime warranty
Long product name StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m) :
The short editorial description of StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m)

StarTech.com 3 ft DB25 to DB9 Serial Modem Cable - M/F
More>>>
StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m):
The official marketing text of StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m) as supplied by the manufacturer

StarTech.com AT modem cables are fully molded and shielded for reliability and durability in any environment - capable of supporting sustained transfer rates in excess of 430 kbps with an extremely low error rate, making them suitable for any application.

The StarTech.com Advantage

- Replace worn-out or missing DB9 Serial Modem Cables with this high quality, 3ft DB25 to DB9 Serial Modem Cable
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m):
This short summary of the StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 ft. AT Modem Cable DB9F-DB25M, Gray, 35.4" (0.9 m)

Long summary description StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m):
This is an auto-generated long summary of StarTech.com 3 ft. AT Modem Cable DB9F-DB25M serial cable Gray 35.4" (0.9 m) based on the first three specs of the first five spec groups.

StarTech.com 3 ft. AT Modem Cable DB9F-DB25M. Product color: Gray, Cable length: 35.4" (0.9 m)

Features
Product color *
Gray
Features
Cable length *
35.4" (0.9 m)