location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e Patch Cable with Molded RJ45 Connectors - 50 ft. - Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M45PATCH50BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030790260 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:56:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Molded RJ45 connectors
  • - Carefully constructed and tested, to keep Near End Crosstalk (NEXT) well within acceptable limits
  • - Colored hoods for departmental color coding
  • - Constructed with top quality components
  • - High quality 24 AWG copper wire
Guarantee: Lifetime
Long product name StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP) :
The short editorial description of StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP)

StarTech.com Cat5e Ethernet Cable - 50 ft - Blue - Patch Cable - Molded Cat5e Cable - Long Network Cable - Ethernet Cord - Cat 5e Cable - 50ft (M45PATCH50BL)
More>>>
StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP):
The official marketing text of StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP) as supplied by the manufacturer

Make Fast Ethernet network connections using this high quality Cat5e Cable, with Power-over-Ethernet capability

The M45PAT50BL Cat5e Patch Cable (50 ft) meets or exceeds all Cat 5e specifications to ensure reliable Ethernet network connections, and features a durable blue PVC jacket that enables you to color code your network cable runs as needed.
To ensure long-lasting performance, this high quality Cat5e patch cable features molded PVC strain relief that prevents the RJ45 connector termination points from bending at sharp angles - reducing the risk of cable damage, which could decrease network performance.
Constructed of only top quality materials, this Cat5e Patch Cord delivers reliable performance and is backed by our Lifetime Warranty.

100% Copper - a better value
StarTech.com Cat5e cables are manufactured using high-quality copper conductors. While many cable manufacturers offer a "cheaper" cable, based on a copper-coated aluminum core, we make no compromises on quality to ensure you receive top value and performance for your network cable investment.

24 AWG Wire
This Cat 5e cable is constructed with 24 gauge copper wire, to support a broad range of Ethernet applications such as Power over Ethernet (PoE). Because we use a high quality copper wire, our cables easily sustain the power required for Power over Ethernet applications, whereas the inferior quality offered by copper-coated aluminum cables may be subject to insufficient power delivery, heat buildup, equipment damage and potentially, fire.

50-micron Gold Connectors
This molded patch cable offers high quality connectors comprised of 50-micron gold, to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.

The StarTech.com Advantage

Short summary description StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP):
This short summary of the StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com M45PATCH50BL, 598.4" (15.2 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of StarTech.com M45PATCH50BL networking cable Blue 598.4" (15.2 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

StarTech.com M45PATCH50BL. Cable length: 598.4" (15.2 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 100 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
598.4" (15.2 m)
Cable standard *
Cat5e
Cable shielding *
U/UTP (UTP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
Conductor type
Stranded
Conductor material
Copper
Cable rating
CMG (CM)
Cabling technology
10/100Base-T(X)
Ethernet interface type
Fast Ethernet
AWG wire size
24
Data transfer rate
100 Mbit/s
Frequency
350 MHz
Features
Power over Ethernet (PoE)
Yes
Molded cable boot
Yes
Plug and Play
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
9.84" (250 mm)
Package depth
13.2" (335 mm)
Package height
1.77" (45 mm)
Package weight
19.1 oz (542 g)
Technical details
Compliance certificates
RoHS, CE
Logistics data
Master (outer) case width
16.9" (430 mm)
Master (outer) case length
16.9" (430 mm)
Master (outer) case height
11.6" (295 mm)
Quantity per master (outer) case
36 pc(s)
Other features
Connector(s)
RJ45 M/M
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)