location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
[Set of 2] 83A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF283A_2
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get quality prints time after time – from Original HP toner cartridges. Avoid the reprints, wasted supplies, and costly delays.
  • - Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you on your business tasks and on budget.
  • - Don’t miss a beat. Replace Original HP toner cartridges in seconds, and get back to printing. They’re specifically designed for your HP LaserJet printer or MFP – with the toner and imaging drum in one easy-to-install supply.
More>>>
Short summary description HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black:
This short summary of the HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet [Set of 2] 83A, 1500 pages, Black, 2 pc(s)

Long summary description HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of HP LaserJet [Set of 2] 83A toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

HP LaserJet [Set of 2] 83A. Black toner page yield: 1500 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
LaserJet Pro MFP M125 series LaserJet Pro MFP M127 series LaserJet Pro M201n LaserJet Pro M201dw LaserJet Pro MFP M225dn LaserJet Pro MFP M225dw
Quantity per pack *
2 pc(s)
Black toner cartridges quantity
2
Black toner page yield *
1500 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CF283A
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.8" (375 mm)
Depth
4.45" (113 mm)
Height
4.92" (125 mm)
Weight
21.9 oz (620 g)
Packaging data
Package width
14.8" (375 mm)
Package depth
4.45" (113 mm)
Package height
4.92" (125 mm)
Package weight
29.3 oz (830 g)
Package type
Box
Other features
Print technology
Laser printing