location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB832DS
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:16:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 8
  • - Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Guarantee: 3 Year warranty
Long product name StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black :
The short editorial description of StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black

2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console
More>>>
StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black:
The official marketing text of StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black as supplied by the manufacturer

The combination of the 1UCABCONS console and the CAB832DS KVM switch offers the latest, most efficient way to control server rooms and multiple computers.
Note: This product is designed for use with Startech.com's 1UCABCONS and 1UCABCONS17 consoles

The CAB832DS allows for two user console access. This means that two computers may manage multiple computers from two locations.
Note: This product is designed to work in a "cascaded" configuration as a master KVM with non dual-user slave units attached.

The StarTech.com Advantage
- Automatic mouse conversion
- Cascade configuration expands system capability
- High video quality
- Non-volatile memory stores user standard and custom settings, ie: Scan rate, Keyboard speed, Hotkey menu, Position settings and Computer name entries
- On-screen display menu (OSD)
- Password protected

- Ability to assign computers with unique and meaningful names
- Cascade configuration expands system ability allowing user to select computers connected to master and cascaded slave
- LCD panel on 1UCABCONS supports VGA resolution up to 1024x768 without any degradation
- Password security locks computer(s) from unauthorized access
- Supports both PS/2 and serial mice, including the Microsoft Intellimouse (Pro) and scroll mice

Short summary description StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black:
This short summary of the StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console, 1920 x 1440 pixels, Black

Long summary description StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black:
This is an auto-generated long summary of StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com 2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console. Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 2 user(s). Product color: Black, Cable length: 1200" (30.5 m), Certification: FCC (Part 15). Depth: 7.09" (180 mm), Weight: 5.03 lbs (2.28 kg). Connectivity technology: Wired, I/O ports: 10 x DB15, 20 x PS/2

Ports & interfaces
Number of computers controlled *
8
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1920 x 1440 pixels
Number of users
2 user(s)
Design
Product color *
Black
Design
Cable length
1200" (30.5 m)
Certification
FCC (Part 15)
Weight & dimensions
Depth
7.09" (180 mm)
Weight
5.03 lbs (2.28 kg)
Other features
Connectivity technology
Wired
I/O ports
10 x DB15, 20 x PS/2
Ports quantity
8
Brand Image Article code product Stock Price from
StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black StarTech.com LCD KVM Rack Console 19" KVM switch Rack mounting Black
(show image)
1UCABCONS19 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black
(show image)
1UCABCONS17 LCD KVM Rack Console 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting
(show image)
1UCABCONS DuraView Modular LCD KVM Rack 0.00
(excl. VAT)
0 (incl. VAT)