location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
23
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4Q39AA_SNS_BUNDLE3
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White 150 W
  • - Intel® Core™ i5 i5-6400T 2.2 GHz
  • - 23" Full HD 1920 x 1080 IPS
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R7 A360 2 GB Intel® HD Graphics 530
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White :
The short editorial description of HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White

Intel Core i5-6400T (6M Cache, 2.20 GHz), 23" FHD (1920 x 1080) LED, 4GB DDR3, 1TB SATA HDD, Intel HD Graphics 520 + AMD Radeon R7 A360 2GB DDR3, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth, Webcam, Windows 10 Home 64
More>>>
HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White:
The official marketing text of HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White as supplied by the manufacturer

The wow factor

With a beautifully engineered aluminum-coated stand and a soft pearl-coat finish, this All-in-One brings your interior design to the next level.

Powered to do more

The latest performance technologies and plenty of RAM provide the power you need for creating photo projects, streaming your latest shows, and managing your home.

Edge-to-edge entertainment

(For FHD SKUs Only): Full HD resolution with an edge-to-edge glass IPS display brings your movies and photos to life in a cinematic way. Your TV may get dusty.

Edge-to-edge entertainment

(For HD SKUs Only): HD resolution with an edge-to-edge glass IPS display brings your movies and photos to life in a cinematic way. Your TV may get dusty.

Short summary description HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White:
This short summary of the HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White:
This is an auto-generated long summary of HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White based on the first three specs of the first five spec groups.

HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6400T
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6400 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BS
Tcase
66 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
AMD Radeon R7 A360
Discrete graphics card memory
2 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card burst frequency
950 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1912
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H110
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88187
Brand-specific features
HP ePrint
Yes
HP Support Assistant
Yes
Power
AC adapter power
150 W
Weight & dimensions
Width (with stand)
22.4" (568 mm)
Depth (with stand)
7.6" (193 mm)
Height (with stand)
17.8" (451 mm)
Weight (with stand)
17.8 lbs (8.07 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Storage drive interface
Serial ATA
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:50:53
Uk has collected 2 expert reviews for HP Pavilion 23-q139d + McAfee Scratch Card 1PC User (1 YR) + Logitech M100R USB Mouse Intel® Core™ i5 i5-6400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Wi-Fi 4 (802.11n) White and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-01 22:50:53
The Pavilion 23's 23in, Full HD touchscreen is bright and reasonably colourful, although I didn't find much reason to prod the touchscreen all that often; I treat AIOs like I do a monitor, with my head at least two feet away from the screen. That's quite...
Bottom line The Pavilion 23 is a reasonable all-in-one with an attractive design, decent screen and reasonable graphics performance, but this isn't enough to overcome its slightly stuttery performance. If you have very basic needs and will play the occasional game, i...
60%