location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Slimline Adapter DB9F to DB25M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slimline DB9 to DB25 Cable Adapter F/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT925SFM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030777667 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com Slimline Adapter DB9F to DB25M :
The short editorial description of StarTech.com Slimline Adapter DB9F to DB25M

StarTech.com Slimline DB9 to DB25 Cable Adapter F/M
More>>>
StarTech.com Slimline Adapter DB9F to DB25M:
The official marketing text of StarTech.com Slimline Adapter DB9F to DB25M as supplied by the manufacturer

Convert a DB9 male connector to a DB25 male connector

Our AT925SFM Slimline Adapter (DB9F to DB25M) converts a 9 pin serial port to a 25 pin male connector. Backed by Lifetime Warranty.

The StarTech.com Advantage

- A cost-effective way of converting a 9-pin female serial port to a 25-pin male port
- Easy to use and intall
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com Slimline Adapter DB9F to DB25M:
This short summary of the StarTech.com Slimline Adapter DB9F to DB25M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Slimline Adapter DB9F to DB25M, Male, Female, DB9 Female, DB25 Male, 0.787" (20 mm), 3.23" (82 mm), 5.91" (150 mm)

Long summary description StarTech.com Slimline Adapter DB9F to DB25M:
This is an auto-generated long summary of StarTech.com Slimline Adapter DB9F to DB25M based on the first three specs of the first five spec groups.

StarTech.com Slimline Adapter DB9F to DB25M. Connector 1 gender: Male, Connector 2 gender: Female, Connector(s): DB9 Female, DB25 Male. Package width: 0.787" (20 mm), Package depth: 3.23" (82 mm), Package height: 5.91" (150 mm)

Ports & interfaces
Connector 1 gender
Male
Connector 2 gender
Female
Connector(s)
DB9 Female, DB25 Male
Packaging data
Package width
0.787" (20 mm)
Package depth
3.23" (82 mm)
Package height
5.91" (150 mm)
Brand Image Article code product Stock Price from
StarTech.com USB A - Micro USB B Cable Adapter Black StarTech.com USB A - Micro USB B Cable Adapter Black
(show image)
GCUSBAMBM USB A to Micro USB B Cable Adapter - Male to Male 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com eSATA Power Cable Adapter - F/F Black StarTech.com eSATA Power Cable Adapter - F/F Black
(show image)
GCESATAFF eSATA Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)