location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cyan (C Toner) toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C4100 Toner Cartridge Cyan 8k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343603950 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Cyan (C Toner) toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 8000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Cyan (C Toner) toner cartridge 1 pc(s) Original :
The short editorial description of Epson Cyan (C Toner) toner cartridge 1 pc(s) Original

Cyan Toner Cartridge (C Toner) for AcuLaser C4100
More>>>
Epson Cyan (C Toner) toner cartridge 1 pc(s) Original:
The official marketing text of Epson Cyan (C Toner) toner cartridge 1 pc(s) Original as supplied by the manufacturer

The new EPSON AcuLaser MicroPolymer Toner is engineered to give customers the highest resolution and colour saturation possible. It guarantees a high quality output with a uniform toner coverage by using smaller particles, improves the stability and quality of the image.


Compatible Main Units: AcuLaser C4100


Dimensions: 402x81x81mm

Weight: 320g

Short summary description Epson Cyan (C Toner) toner cartridge 1 pc(s) Original:
This short summary of the Epson Cyan (C Toner) toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cyan Toner Cartridge (C Toner), 8000 pages, Cyan, 1 pc(s)

Long summary description Epson Cyan (C Toner) toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Cyan (C Toner) toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Cyan Toner Cartridge (C Toner). Color toner page yield: 8000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Color toner page yield *
8000 pages
Type *
Original
Printing colors *
Cyan
Country of origin
Japan
Weight & dimensions
Weight
11.3 oz (320 g)
Dimensions (WxDxH)
15.8 x 3.19 x 3.19" (402 x 81 x 81 mm)
Package width
3.19" (81 mm)
Package depth
15.8" (402 mm)
Package height
3.19" (81 mm)
Package weight
14.5 oz (410 g)
Logistics data
Quantity per pallet layer
40 pc(s)
Quantity per pallet layer (UK)
50 pc(s)
Quantity per pallet (UK)
400 pc(s)
Pallet length (UK)
59.4" (151 cm)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet
320 pc(s)
Other features
Color
Yes
Print technology
Laser printing
Toner cartridge
Toner cyan
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)