HPE logo

HPE Ethernet 10Gb 2-port 560M Adapter Internal 10000 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61951
Info modified on:
19 Dec 2019, 14:47:42
Long product name HPE Ethernet 10Gb 2-port 560M Adapter Internal 10000 Mbit/s:

HP Ethernet 10Gb 2-port 560M Adapter, Refubrished

Short summary description HPE Ethernet 10Gb 2-port 560M Adapter Internal 10000 Mbit/s:

HPE Ethernet 10Gb 2-port 560M Adapter, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description HPE Ethernet 10Gb 2-port 560M Adapter Internal 10000 Mbit/s:

HPE Ethernet 10Gb 2-port 560M Adapter. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.