location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY USB-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5LX63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424152322 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: HP standard two-year limited warranty
Long product name HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

ENVY USB-C Hub
More>>>
HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

Thoughtful, elevated design
A sleek aluminum finish and a rubber bottom that prevents it from sliding around on the desk.

We test. You rest.
Rigorous testing[2] helps assure compatibility across HP laptops with USB-C™ charging ports.

Short summary description HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY USB-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, China, Home, Windows 10, Windows 7, Windows 8

Long summary description HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of HP ENVY USB-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

HP ENVY USB-C. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Hub interfaces: HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Country of origin: China. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Other operating systems supported: ChromeOS. Width: 3.95" (100.3 mm), Depth: 1.12" (28.4 mm), Height: 0.35" (8.9 mm). Quantity per pack: 1 pc(s), Package width: 44.5" (1130 mm), Package depth: 97.6" (2480 mm)

Thoughtful, elevated design

A sleek aluminum finish and a rubber bottom that prevents it from sliding around on the desk.

Peace-of-mind coverage

Rest easy with an HP standard two-year limited warranty.[4]

We test. You rest.

Rigorous testing[2] helps assure compatibility across HP laptops with USB-C™ charging ports.

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DC-in jack
Yes
Performance
Product color *
Black
Hub interfaces
HDMI, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Country of origin
China
HP segment
Home
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Other operating systems supported
ChromeOS
Weight & dimensions
Width
3.95" (100.3 mm)
Depth
1.12" (28.4 mm)
Height
0.35" (8.9 mm)
Weight
1.41 oz (40 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
44.5" (1130 mm)
Package depth
97.6" (2480 mm)
Package height
15" (380 mm)
Package weight
7.05 oz (200 g)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)