- - Netbook White
- - Intel Atom® N450 1.66 GHz
- - 10.1" 1024 x 600 pixels LED backlight 5:3
- - 1 GB DDR2-SDRAM 1 x 1 GB
- - 160 GB
- - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
- - Windows 7 Starter
N150 Plus, Atom N450 1.66 GHz,1GB DDR2 RAM, 160GB HDD, 10.1" TFT, Bluetooth 3.0, Webcam, Wnite, Windows 7 Starter
Looking for a netbook that keeps you in style, powered up and on budget? Then you’re looking for the fashion-forward N150 Plus. It delivers premium style at a great value, with up to 13.5 hours (6 cell 5900mAh) of battery life to extend your enjoyment. The durable casing reduces the risk of scratches and fingerprints, ensuring it stays stylish. Factor in its LED anti-reflective display that lets you enjoy your favorite movies and photos, even in direct sunlight, and you know you have true value at your fingertips. Battery life based on BatteryMark test scores that will vary based on configuration.
Practically non-stop performance for your non-stop life
On a long flight or short on outlets? No problem. Now you can break free from your power cord with the N150 Plus. A 6 cell battery, delivers up to 13.5 hours* (6 cell 5900mAh) of power to keep you running all day long. That means you can keep sending emails and uploading photos without worrying about being shut down. And an energy efficient LED display and optimised processing technology adds to its long-lasting performance. Go anywhere and do anything – with the N150 Plus, there’s always less downtime. *Battery life based on BatteryMark test scores that will vary based on configuration.
More style. Maximum value
The N150 Plus offers all the high-end style you’re looking for, without the high price tag. Worried about reliability? Relax─ the majority of its components are manufactured by Samsung so you know you’re getting nothing but the best. And its long battery life keeps you up and running for hours on end. The N150 Plus netbook delivers more style, makes sure you have less to carry and is completely budget-friendly.
Perfect for watching movies in bright daylight
What good are sharp details and bold colours if you can’t see them? The Samsung N150 Plus boasts a 10.1” anti-reflective display which reduces bothersome light reflections. You’ll see movies and images that are clear and picture perfect, even in bright light. And you’ll get more mobility with an LED display that uses less power. The Samsung N150 Plus netbook—a reflection of your impeccable taste.
Crafted for style and safety
Because a life on the go can often trip you up, the Samsung N150 Plus was crafted to not let you down. In fact, its high quality craftsmanship extends as much to its exterior as to its high performance inner workings. Built to withstand bumps and knocks, the N150 Plus comes with a robust, durable casing designed to keep its contents safe and sound as well as reduce the risk of scratches and fingerprints. And its ergonomic, stylish design makes it as eye-catching as it is reliable.
Fast start, worry-free data protection.
Jumpstart your day with a PC that lets you get started in three seconds. With the Samsung N150 Plus, you won’t waste time waiting to power up. An advanced sleep mode allows the N150 Plus to backup data onto HDD as well as memory, so if you’re unexpectedly pulled away from your computer—even until you battery dies—or power is suddenly lost, all your contents will be waiting for you, just as you left them, once you restart.
Get online almost anywhere
The N150 Plus incorporates advanced communications technologies, including Bluetooth v.3.0 High Speed, 802.11bgn* wireless and 3G modem (HSPA* and WiMAX*), to provide high-speed access to the Internet and your data anytime and anywhere.
*Factory option.
Seamless form. Sleek style
The uniquely user-friendly Samsung N150 Plus is cleverly styled with an integrated hinge. That means the screen blends together seamlessly with the keyboard even when it’s open, which makes adjusting the screen easier. With smooth lines and seamless style, it’s hard to stop staring. So let them stare. The N150 Plus lets you show off your sophisticated style everywhere you go.
Stream media, share memories.
Share your memories with everyone, effortlessly. Samsung’s AllShare™ lets you stream and play videos, music and photos on your mobile PC without installing time-consuming drivers. With DLNA-connected devices you can easily flip through photos from your camera or play videos from your PC on your TV.
Bluetooth 3.0 High Speed
Enjoy wireless transfer of media and other data between your electronic devices—audio, video, print data and more, with an upgraded Bluetooth 3.0 High Speed* delivering higher data transmission speeds (24Mbps), 8x faster than Bluetooth 2.0 (3Mbps) and enhanced power control for extended battery life.
- Factory option
Samsung Recovery Solution
Peace of mind is here in the form of Samsung Recovery Solution. It automatically and regularly backs up your PC data to the hard drive. So you can quit worrying and quit manually backing up your files.
International warranty service
Accidents happen. And when they do, Samsung's award-winning international warranty service* will get you up and running as fast as possible. Enjoy total peace of mind with Samsung's reliable, fast repair and return service.
- Warranty service availability and response times may vary from country to country and may also be subject to registration requirements in the country of purchase.
Samsung N150 Plus, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 160 GB
Samsung N150 Plus. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product color: White. Weight: 2.73 lbs (1.24 kg)