location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DWTPSC4555M TV mount/stand 55" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWTPSC4555M Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWTPSC4555M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238542 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:28:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DWTPSC4555M TV mount/stand 55" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Accepts most popular flat-screen displays from 45 to 55 in. up to 110 lbs (49.9 kgs)
  • - Displays in portrait mode for easy reading of menus, schedules, announcements, etc.
  • - Solid steel security bar and included combo lock deters tampering and theft
  • - Open architecture and built-in level enable easy cable access and accurate leveling
  • - Tilts up to 10° to minimize glare and provide comfortable custom viewing angles
Guarantee: 5-year limited
Long product name Tripp Lite DWTPSC4555M TV mount/stand 55" Black :
The short editorial description of Tripp Lite DWTPSC4555M TV mount/stand 55" Black

Heavy-Duty Tilt Security TV Wall Mount for 45-55" TVs & Monitors - Flat Screen, Portrait Mode
More>>>
Tripp Lite DWTPSC4555M TV mount/stand 55" Black:
The official marketing text of Tripp Lite DWTPSC4555M TV mount/stand 55" Black as supplied by the manufacturer

Portrait Wall Mount Hangs Your Flat-Panel TV or Monitor on the Wall
Recommended for classrooms, conference rooms, hotels, bars, restaurants or anywhere else you may want to show off a television or monitor in portrait mode, this heavy-duty anti-theft TV wall mount is hidden out of sight behind the display for a sleek, professional appearance. It fits most flat-panel displays from 45 to 55 inches and up to 110 lbs (49.9 kgs). Mounting hardware is included.

Durable All-Metal Construction Provides Convenient Cable Access
The tilt TV wall mount is constructed from heavy-duty steel with a powder-coated black finish that resists scratches. Rear openings with smooth edges enable easy access to cables. A built-in bubble level helps ensure your display is evenly mounted. The DWTPSC4555M is designed for portrait viewing, making it ideal for menus, schedules and announcements.

Designed to Keep Your Display Safe and Secure
This security wall mount was conceived with your television or monitor's safety in mind, especially if the display is located in a public area with unguarded traffic, such as a library, classroom or hotel lobby. It comes with a solid steel security bar that slides through the mounting brackets and is secured into place with an included four-position combination lock.

Tilt Feature Lets You Adjust the Viewing Angle to Your Specifications
You can adjust the horizontal angle of your display up to 10°. This will minimize glare on the screen and allow you to customize the angle for comfortable viewing.

Complies with VESA Standards
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing industry-wide standards for products like flat-panel TVs and monitors. To comply with these standards, most manufacturers use a series of universal mounting hole patterns, measured in millimeters, on the backs of the products. Measure the vertical and horizontal distances between the holes on the back of your display or refer to your display's owner's manual to find its VESA pattern. This monitor wall mount conforms to VESA-compliant displays with any of the following standard mounting hole patterns: 200 x 100, 200 x 200, 200 x 300, 200 x 400, 200 x 500, 300 x 200, 300 x 300, 300 x 400, 300 x 500, 300 x 600, 400 x 200, 400 x 300, 400 x 400, 400 x 500 and 400 x 600.

Short summary description Tripp Lite DWTPSC4555M TV mount/stand 55" Black:
This short summary of the Tripp Lite DWTPSC4555M TV mount/stand 55" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DWTPSC4555M, 45", 55", 7.87 x 7.87" (200 x 200 mm), 15.7 x 23.6" (400 x 600 mm), Steel, Black

Long summary description Tripp Lite DWTPSC4555M TV mount/stand 55" Black:
This is an auto-generated long summary of Tripp Lite DWTPSC4555M TV mount/stand 55" Black based on the first three specs of the first five spec groups.

Tripp Lite DWTPSC4555M. Maximum weight capacity: 110.2 lbs (50 kg), Minimum screen size: 45", Maximum screen size: 55", Minimum VESA mount: 7.87 x 7.87" (200 x 200 mm), Maximum VESA mount: 15.7 x 23.6" (400 x 600 mm). Distance to the wall (max): 3.11" (7.9 cm). Product color: Black

Mounting
Minimum screen size
45"
Maximum weight capacity *
110.2 lbs (50 kg)
Maximum screen size *
55"
Suitable for computer monitor
Yes
Minimum VESA mount *
7.87 x 7.87" (200 x 200 mm)
Maximum VESA mount *
15.7 x 23.6" (400 x 600 mm)
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 300 x 400, 300 x 300, 400 x 400, 400 x 600
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
3.11" (7.9 cm)
Design
Product color *
Black
Housing material
Steel
Accepts padlock
Yes
Technical details
Country of origin
China
Compliance certificates
RoHS
Packaging content
Manual
Yes
Packaging content
Mounting kit
Yes
Weight & dimensions
Width
26.8" (680 mm)
Depth
3.1" (78.7 mm)
Height
19.7" (500.4 mm)
Weight
9.9 lbs (4.49 kg)
Packaging data
Package width
9.5" (241.3 mm)
Package depth
21.7" (551.2 mm)
Package height
3.1" (78.7 mm)
Package weight
12.3 lbs (5.58 kg)
Logistics data
Master (outer) case width
10.3" (261.6 mm)
Master (outer) case length
22.2" (563.9 mm)
Master (outer) case height
10.6" (269.2 mm)
Master (outer) case weight
37.7 lbs (17.1 kg)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238549
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Tripp Lite DWT2670XE TV mount/stand 70" Black Tripp Lite DWT2670XE TV mount/stand 70" Black
(show image)
DWT2670XE DWT2670XE Heavy-Duty Tilt Wall Mount for 26” to 70” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWT3280X TV mount/stand 80" Black Tripp Lite DWT3280X TV mount/stand 80" Black
(show image)
DWT3280X DWT3280X Heavy-Duty Tilt Wall Mount for 32” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF3780X TV mount/stand 80" Black Tripp Lite DWF3780X TV mount/stand 80" Black
(show image)
DWF3780X DWF3780X Fixed TV Wall Mount for 37” to 80” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWF2670X TV mount/stand 70" Black Tripp Lite DWF2670X TV mount/stand 70" Black
(show image)
DWF2670X DWF2670X Fixed TV Wall Mount for 26” to 70” Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM5070HD TV mount/stand 70" Black Tripp Lite DWM5070HD TV mount/stand 70" Black
(show image)
DWM5070HD DWM5070HD Height-Adjustable TV Wall Mount for 50” to 70” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM7090HD TV mount/stand 90" Black Tripp Lite DWM7090HD TV mount/stand 90" Black
(show image)
DWM7090HD DWM7090HD Height-Adjustable TV Wall Mount for 70” to 90” Flat-Panel Interactive Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCP4570VW TV mount/stand 70" Black Tripp Lite DWMSCP4570VW TV mount/stand 70" Black
(show image)
DWMSCP4570VW DWMSCP4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Portrait 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWMSCL4570VW TV mount/stand 70" Black Tripp Lite DWMSCL4570VW TV mount/stand 70" Black
(show image)
DWMSCL4570VW DWMSCL4570VW Pop-Out Security TV Wall Mount with Combination Lock for 45” to 70” Televisions and Monitors, Landscape 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780ROT TV mount/stand 80" Black Tripp Lite DWM3780ROT TV mount/stand 80" Black
(show image)
DWM3780ROT DWM3780ROT Portrait/Landscape Rotating TV Wall Mount for 37” to 80” Curved or Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DWM3780XOUT TV mount/stand 80" Black Tripp Lite DWM3780XOUT TV mount/stand 80" Black
(show image)
DWM3780XOUT DWM3780XOUT Outdoor Full-Motion TV Wall Mount with Fully Articulating Arm for 37” to 80” Flat-Screen Displays 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)