location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Precision Joystick PC, Playstation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Precision
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940-000019
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:15:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Precision Joystick PC, Playstation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Joystick PC, Playstation 3
  • - Wireless
  • - AA
Guarantee: 2 year
Long product name Logitech Cordless Precision Joystick PC, Playstation 3 :
The short editorial description of Logitech Cordless Precision Joystick PC, Playstation 3

Cordless Precision
More>>>
Logitech Cordless Precision Joystick PC, Playstation 3:
The official marketing text of Logitech Cordless Precision Joystick PC, Playstation 3 as supplied by the manufacturer

Free yourself from both cords and limits with the Logitech® Cordless Precision™ controller. This compact, comfortable controller makes use of Logitech’s highly reliable 2.4 GHz Cordless Freedom™ technology, delivering super-precise control from up to 10 metres away and for over 150 hours on two AA batteries. This Advanced D-pad has a D/Mode allowing you to switch to the directional pad from the analogue stick function in supported games giving you the control you deserve. Use the PS button to get access to your PLAYSTATION®3 menu system. Includes documentation in English, a 2 year guarantee and full product support.

Short summary description Logitech Cordless Precision Joystick PC, Playstation 3:
This short summary of the Logitech Cordless Precision Joystick PC, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Precision, Joystick, PC, Playstation 3, Wireless, 2.4 GHz, AA, 7.54" (191.5 mm)

Long summary description Logitech Cordless Precision Joystick PC, Playstation 3:
This is an auto-generated long summary of Logitech Cordless Precision Joystick PC, Playstation 3 based on the first three specs of the first five spec groups.

Logitech Cordless Precision. Device type: Joystick, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wireless, Frequency range: 2.4 GHz. Battery type: AA. Package width: 7.54" (191.5 mm), Package height: 2.34" (59.5 mm). Package length: 6.38" (16.2 cm)

Input device
Device type *
Joystick
Gaming platforms supported *
PC, Playstation 3
Ports & interfaces
Connectivity technology *
Wireless
Frequency range
2.4 GHz
Power
Battery type
AA
Power
Number of batteries supported
2
Technical details
Packaging tare weight
0.617 lbs (0.28 kg)
Packaging data
Package width
7.54" (191.5 mm)
Package height
2.34" (59.5 mm)
Other features
D-pad
Yes
Package length
6.38" (16.2 cm)
Country Distributor
United Kingdom 1 distributor(s)