location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G5 Laser mouse USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5 Laser Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-000094 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:13
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech G5 Laser mouse USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - USB
  • - Buttons quantity: 6
Guarantee: 3-year
Long product name Logitech G5 Laser mouse USB :
The short editorial description of Logitech G5 Laser mouse USB

G5 Laser Mouse
More>>>
Logitech G5 Laser mouse USB:
The official marketing text of Logitech G5 Laser mouse USB as supplied by the manufacturer

The Logitech G5 Laser Mouse is the gamer's choice with a 2000 dpi laser engine for blinding speed and ultra-smooth tracking and Full Speed USB of up to 1000 reports/sec. The G5 36 gram adjustable weight cartridge gives you hundreds of variations on balance and heft—including one that’s perfect for your unique gaming style. Polytetrafluoroethylene gaming feet provide the ultra-smooth glide you want in a performance-grade mouse. Logitech's SetPoint software to customise your mouse with advanced features such as game detection and “on-the-fly” adjustable sensitivity (including independent x and y axis settings). Now with 2 thumb buttons for additional programmability.

Short summary description Logitech G5 Laser mouse USB:
This short summary of the Logitech G5 Laser mouse USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G5 Laser Mouse, Laser, USB

Long summary description Logitech G5 Laser mouse USB:
This is an auto-generated long summary of Logitech G5 Laser mouse USB based on the first three specs of the first five spec groups.

Logitech G5 Laser Mouse. Movement detection technology: Laser, Device interface: USB, Buttons quantity: 6

Mouse
Device interface *
USB
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
6
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
4.09 oz (116 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:44:21
Uk has collected 36 expert reviews for Logitech G5 Laser mouse USB and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
techradar.com
Updated:
2011-10-03 23:44:21
From the nylon-braided USB cord to the removable weights tray, every part of the G5 is beautifully crafted. This 2,000 DPI mouse offers eight sensitivity levels that can be customised and selected on the fly. The feel of the mouse is perfect, helped by...
Good Product Summary G5 Price at launch £47 For...
Bottom line From the nylon-braided USB cord to the removable weights tray, every part of the G5 is beautifully crafted. This 2,000 DPI mouse offers eight sensitivity levels that can be customised and selected on the fly. The feel of the mouse is perfect, helped by...
90%
goodgearguide.com.au
Updated:
2011-11-05 13:05:24
Logitechs G5 mouse is one of a new breed of super high precision laser mice that have begun to appear on the market. For the average user, a standard optical mouse will be more than accurate enough for everyday word processing and internet tasks; howe...
80%
impulsegamer.com
Updated:
2014-04-10 04:48:57
9.5The G5 Laser Mouse is one of the latest corded mice from Logitech that offers the user one of the most accurate input devices to have ever graced the PC, thanks to the 2000 DPI laser engine. With that said, this mouse makes the perfect accessory for...
95%
aphnetworks.com
Updated:
2015-05-22 07:50:52
Update: A newer revision of this mouse, the Logitech G5 V2, has been reviewed at http://aphnetworks.com/reviews/logitech_g5_v2. Almost three weeks after we reviewed the Razer Copperhead, the G5 finally arrived at my doorstep. Honestly DHL has the worst...
77%
overclockersclub.com
Updated:
2015-05-22 07:50:52
2 » Closer Look3 » Closer Look contenued4 » Installation, Testing & Conclusi...
Good Unbelievable sensitivity, Appearance is consistent with the price (appears highend, looks good), Additional buttons are handy, Ability to adjust buttonpresses for individual programs, Onthefly sensitivity adjustment, Sidescrolling wheel, Adjustable wei...
Bad LED sensitivity indicator hidden by hand when in use, could use a better location, USB cord can get caught on edges, possibly with catastrophic results when gaming, Appeared to be a glitch in the button programming for Microsoft programs, The tin that...
Bottom line This is a fine piece of work. From viewing the packaging, I expected this to be a well put-together product, and I was not disappointed. The finish on it is excellent, the appearance is unique with the air-brushed look and the buttons and feet all line...
0%
brighthub.com
Updated:
2011-10-03 23:44:20
And perhaps perfect for gaming grandma? The Logitech G5 is a gaming mouse. At least, thats what it is often touted as - and to the average user, that isnt always good news. Gaming mice are expensive, and often uncomfortable for daily use. Can the G5...
Bottom line Here is where it all comes together. The G5 is a wonderful mouse, but being a gaming mouse, it needs to be. These are products that occupy a lofty price bracket of $49.99 or higher (though you can buy the G5 for a bit less online), which probabl...
100%
anandtech.com
Updated:
2011-10-03 23:44:20
We have always enjoyed Logitech mice and can count on them providing interesting product refreshes every couple of years. Their last major product refresh for the gaming community consisted of the G5 corded and the G7 wireless mice back in the fall of...
Bottom line Our experience to date with the Logitech G5 Laser Mouse 2007 has been better than expected. After using the original G5 and going back to our trusted MX518, we found the minor updates that Logitech implemented turned an already good mouse into an impr...
0%
about.com/compute
Updated:
2011-10-03 23:44:20
Features of the Logitech G5 Gaming MouseHigh Resolution Laser SensorThe Logitech G5 Gaming Mouse is the newest corded laser gaming mouse from Logitech. The Logitech G5 Gaming Mouse uses a 2000 dpi laser engine. The high resolution laser in the Logitech...
100%
Computerpoweruser.com
Updated:
2011-10-03 23:44:20
G5 Laser Gaming Mouse $69.99 Logitech www.logitech.com 4 CPU’s Specs: Max Resolution: 2,000dpi; Image Processing: 6.4MPps; Max Acceleration: 20g; Maximum Speed: 45 to 65 inches per second; USB Report Rate: 500 reports per second; IBM or compatible P...
0%
Cdrinfo.com
Updated:
2011-10-03 23:44:20
Logitech provides a full line for gaming mouse, the well known G series. After having tested the lowest entry model (G1), and since we liked it, we decided to go for the next and higher priced model, the G5. Logitech has several interesting innovations...
Bottom line Logitechs G5 series represent a well designed mouse for gamers. The build-in 2000dpi engine works very good, as was expected, and will help you increase your frag results. Another interesting feature is the adjustable weight cartridge, that also off...
0%
devhardware.com
Updated:
2011-10-03 23:44:20
For most people, a mouse is a mouse is a mouse. This doesn’t hold true for everyone, though, especially hard-core gamers. Finding a good mouse might be comparable to finding a four leaf clover in a football field, as far as this performance-seeking...
100%
Howstuffworks.com
Updated:
2011-10-03 23:44:21
Mice like Logitechs G5 Laser Mouse can give you precision control, which means that your gaming doesnt suffer because of your input device. You usually get a free mouse when you buy a PC, but even if you dont, there are plenty of input rodents avail...
Good Extreme precision, adjustable resolution and weight.
Bad Expensive. For right-handed users only.
Bottom line Mice like Logitechs G5 Laser Mouse can give you precision control, which means that your gaming doesnt suffer because of your input device. You usually get a free mouse when you buy a PC, but even if you dont, there are plenty of input rodents avai...
80%
fragtopia.com
Updated:
2011-10-03 23:44:21
"Alas poor Diamondback, we knew ye well!" Those were the exact words I spoke a few weeks back, when my computer stopped booting one day. After much disassembling and swearing It turned out that the entire problem was a short in the cable on my Razer Di...
0%
techgage.com
Updated:
2011-10-03 23:44:21
I had great first impressions of this mouse.. its a perfect size. According to Logitech, it comes with various features that appeals to gamers. There were no problems during the installation of the mouse or the drivers, as I had expected. The cord is...
Bottom line With the touch of a button, you can either increase or decrease the DPI, between 400 and 2000! This feature has become essential to me for gaming. I can go from moving around regularly to preparing for a pinpoint shot, at the click of a button! Not onl...
90%
Thetechlounge.com
Updated:
2011-10-03 23:44:21
Im back at it again, testing laser mice. Previously Ive taken a look at Razers Copperhead laser mouse as well as Logitechs wireless G7 laser powered entry. Today Ill be putting Logitechs G5, the wired brother of the G7, through its paces.I was qu...
Good Sensitive laser engine, Adjustable DPI switching, Customizable weight pack, Smooth gliding feet...
Bad For righthanders only, Clumsy middle mouse button...
Bottom line Not much of a surprise here; the G5 is every bit as good as the G7. The laser engine offers sensitive and accurate input for browsing and graphics use. But the obvious reason to get your hands on this mouse is for gaming. The Teflon feet allow the G5 t...
0%
thinkcomputers.org
Updated:
2011-10-03 23:44:21
Mice, we all need them. A lot of people dont give much consideration to mice when making a PC purchase. I still know a few people that are happy with the old ball mice. Ever since I got my first optical mouse for $10, which lasted all of 2 months, I c...
Good Laser, Adjustable sensitivity on all levels, Ease of use, Nice feel, Adjustable weight pack, Excellent quality, Nice extras (think weight tin and cool cord)...
Bad Not compatible with all mousepads/surfaces...
Bottom line Despite the tracking problem the G5 is an excellent mouse. The feel is just great. I love the ability to adjust the weights, and the sensitivity. The G5 truly is an excellent gaming mouse, not long ago I reviewed the Razer Copperhead and I would pick...
90%
hardwareheaven.com
Updated:
2011-10-03 23:44:21
The adjustable weight is one of the prime features of the mouse, and very likely a world?s first. By opening the metallic box, you will find eight 4.5gr weights and eight 1.7gr weights. Given that the weight cartridge can take up to eight weights as we...
0%
maximumpc.com
Updated:
2011-10-03 23:44:21
The original laser mouse—the wireless MX1000—is still one of our all-time favorite mice. And this one’s even better. It uses the same laser sensor as the MX1000, but integrates the on-the-fly, driverless sensitivity shifting that first appeared on the...
90%
tweaknews.net
Updated:
2011-10-03 23:44:21
LOGITECH G5 LASER GAMING MOUSE (28-10-2005) This mouse is slick, sleek, and everything a competitive or even moderate player could ask for. Playing for long periods of time is no longer a strain on your hands with the comfortable setup of this mouse. K...
Good Excellent Quality, Very Comfortable, Looks Great, Superb Precision, Easy Installation...
Bad Scroll wheel left/right tilt is almost useless, Laser eye does not work on popular gaming surfaces, Pricey...
Bottom line For the price of US$69.99 this certainly isnt for the faint of heart. Gamers will benefit from the features this mouse has to offer. This mouse is slick, sleek, and everything a competitive or even moderate player could ask for. Playing for long p...
0%
trustedreviews.com
Updated:
2011-10-03 23:44:21
Back in June I reviewed the Logitech MX518 and declared it the best mouse that I have ever used. Shortly after that I reviewed the Razer Diamondback Plasma which failed to change my opinion about the excellent MX518. But now the MX518 has got some serious...
Bottom line Once again Logitech has produced a first rate gaming mouse with features that you simply won't find anywhere else. I thought it would be quite a while before I found a mouse better than the MX518, but I was wrong. If you're serious about gaming, you need...
90%
planetx64.com
Updated:
2011-10-03 23:44:21
This year Logitech released a slew of products aimed at the burgeoning gaming market. Chief among these were a set of high resolution laser gaming mice (corded and cordless) and an illuminated gaming keyboard. We put the G5 Laser Gaming Mouse and G15...
0%
jivemagazine.com
Updated:
2011-10-03 23:44:21
Some of you might remember our Logitech Mx518 review and be wondering why Logitech has introduced a new gaming mouse so quickly to the market. Others of you might be going, wow, $70 for a mouse, I think I’ll pass. Well, you’re not the consumer marke...
90%
everythingusb.com
Updated:
2011-10-03 23:44:21
Where to buy Logitech G5 Laser Gaming Mouse (2007)StorePriceAvailabilityAmazon.com Marketplace$99.99In stock With the amazing performance delivered by the MX518, it was quite interesting to ponder where Logitech would take their new Gaming Grade line o...
Good Laser precision, Excellent grip, Tilt wheel, Weight tuning, On-the-fly sensitivity switching up to 2000DPI, DPI indicator, Slick pads, Application profiling...
Bad Only one thumb button (changed to 2 in 2007 model), Hard to middle click; right-handed only...
Bottom line All things said and done, Logitech's G5 is an instrument of victory. Between the slick pads, laser precision, excellent grip, tilt wheel, profile switching, and DPI indicator, there is no doubt in my mind that the G5 will deliver performance to those w...
0%
ign.com
Updated:
2011-10-03 23:44:21
The most customizable mouse ever made is a near-perfect option for gamers.
0%
extremetech.com
Updated:
2011-10-03 23:44:21
Review: Logitech builds what may be the most sophisticated gaming mouse ever designed. Offering adjustable precision, a laser-based sensor and impressive customization, it instantly became one of our favorites.
0%
Brand Image Article code product Stock Price from
Targus 8-Button Laser USB mouse USB Type-A Targus 8-Button Laser USB mouse USB Type-A
(show image)
AMU14EU 8-Button Laser USB Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Targus Bluetooth Media Notebook mouse Optical 800 DPI Targus Bluetooth Media Notebook mouse Optical 800 DPI
(show image)
AMB02EU Bluetooth Media Notebook Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Targus Laser Wireless Desktop mouse RF Wireless 800 DPI Targus Laser Wireless Desktop mouse RF Wireless 800 DPI
(show image)
AMW14EU Laser Wireless Desktop Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)