location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft. Transparent USB Cable A-B M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBFAB15T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785853 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 05:38:51
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m) :
The short editorial description of StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m)

15 ft. Transparent USB Cable A-B M/M
More>>>
StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m):
The official marketing text of StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m) as supplied by the manufacturer

StarTech.com offers fully rated USB A-A cable available in various lengths. The transparent outer coating matches your G3 iMac, blue and white G3, or G4 Power Mac. Connect your PC to a USB hub or a hub to a USB device with our cables, featuring the same lifetime warranty you have come to trust in StarTech.com.

Short summary description StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m):
This short summary of the StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 15 ft. Transparent USB Cable A-B M/M, 179.9" (4.57 m), Transparent

Long summary description StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m):
This is an auto-generated long summary of StarTech.com 15 ft. Transparent A-B M/M USB cable 179.9" (4.57 m) based on the first three specs of the first five spec groups.

StarTech.com 15 ft. Transparent USB Cable A-B M/M. Cable length: 179.9" (4.57 m). Product color: Transparent

Features
Product color *
Transparent
Weight & dimensions
Cable length *
179.9" (4.57 m)
Brand Image Article code product Stock Price from
StarTech.com 10 ft. Transparent A-B M/M USB cable 120.1" (3.05 m) StarTech.com 10 ft. Transparent A-B M/M USB cable 120.1" (3.05 m)
(show image)
USBFAB10T 10 ft Transparent USB 2.0 Cable - A to B 0.00
(excl. VAT)
0 (incl. VAT)