location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLUS PRO 4000-C8 BUNDLE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C511001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:20
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year on-site

Optional extension to 3 years ECPGRP80

Optional 1 year enhanced warranty ECPGRP65

Optional 2 year enhanced warranty ECPGRP85

Optional 3 year enhanced warranty ECPGRP100
Long product name Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI :
The short editorial description of Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI

EPSON Stylus PRO 4000-Promo, 2880 x 1440 dpi, USB 2.0 and FireWire
More>>>
Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI:
The official marketing text of Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI as supplied by the manufacturer

The EPSON Stylus PRO 4000 is a revolutionary step forward in the competitive world of wide format colour printing. Now you can combine truly professional consistent colour quality with speed, flexibility and ease of use - all in a robust desktop design and at an impressively low cost of ownership.

- Reliable EPSON Micro Piezo™ Technology

- 2880 x 1440 dpi resolution

- Impressive combination of speed and quality

- EPSON Micro Piezo™ Technologies – EPSON Ultra Micro Dot™, Variable-sized Droplet Technology

- EPSON UltraChrome™ 8-colour ink set, including light black ink, for superior photo prints and a wide colour gamut

- Two ink set configurations - 1 x 8-colour, 2 x 4-colour

- Driver automatically switches between matte black and photo black ink, depending on media type selected

- High capacity cartridges handle overnight or unattended printing

- Easy to use and operate

- Large backlit LCD panel for printer information

- Image lightfastness in excess of 75 years

- Standard USB 2.0 and FireWire connectivity

- Mac and PC compatible

- Optional Type B Ethernet network interface

- Optional GrayBalancer software

- Large format performance in a convenient desktop size

Short summary description Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI:
This short summary of the Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson STYLUS PRO 4000-C8 BUNDLE, Color, 2880 x 1440 DPI, 2, LCD

Long summary description Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI:
This is an auto-generated long summary of Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Color 2880 x 1440 DPI based on the first three specs of the first five spec groups.

Epson STYLUS PRO 4000-C8 BUNDLE. Color, Number of print cartridges: 2. Maximum resolution: 2880 x 1440 DPI. Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 3 expert reviews for Epson STYLUS PRO 4000-C8 BUNDLE inkjet printer Colour 2880 x 1440 DPI and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
photo-i.co.uk
Updated:
2017-03-01 09:54:31
Before you get engrossed in this review, I should point out that the Pro 4000 is a lot bigger than you might expect. The two delivery men had considerable difficulty in manoeuvring the box through the front door (my door isn’t small either) the print...
Good Excellent photographic print quality, UltraChrome inks for longer lasting prints, Ink and Media costs are less than conventional chemistry photographs (using Epsons Media Calculator as my reference point), Price (£1495 vat )...
Bad Takes too much desk space, Manual sheet feed, Noisy, No gloss optimizer...
Bottom line Just about two years ago I reviewed the popular Epson Stylus Pro 2100 (2200) printer, I loved the print quality and the general handling of the printer. Two years down the line I am still using the 2100 and the quality is as good today as it was when I...
0%