location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.10 80GB Ultra ATA/100 25pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380215A-25PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 GB 3.5" 7200 RPM Ultra-ATA/100
  • - Storage drive buffer size: 2 MB
  • - 12.6 oz (356 g)
Guarantee: 5 year
Long product name Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 :
The short editorial description of Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Barracuda 7200.10 80GB Ultra ATA/100 25pk
More>>>
Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
The official marketing text of Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 as supplied by the manufacturer

Barracuda 7200 hard drives from Seagate provide a wide range of capacities, fast performance and superb reliability, all at an excellent value. They are top storage choices for any ATA-based applications, including mainstream and high-performance PCs, low-cost servers and RAIDs, PC gaming systems and media PCs.

Short summary description Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk, 80 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 25pk. HDD capacity: 80 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Features
HDD capacity *
80 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
HDD size *
3.5"
Interface *
Ultra-ATA/100
HDD number of heads
2
Track to track seek time
8.5 ms
Average latency
4.16 ms
Bytes per sector
512
Power
Power consumption (standby)
0.8 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Non-operating shock
300 G
Weight & dimensions
Width
4" (101.6 mm)
Height
1.03" (26.1 mm)
Depth
5.79" (147 mm)
Weight
12.6 oz (356 g)
Other features
Acoustic pressure emissions
27 dB
Dimensions (WxDxH)
4 x 5.79 x 1.03" (101.6 x 147 x 26.1 mm)
Internal
Yes
Mac compatibility
No
USB powered
No
Drive device, transfer rate
100 MB/s
External power adapter
No
Compatible products
PCs
Brand Image Article code product Stock Price from
Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 80GB Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
ST380215A?20PK Barracuda 7200.10 80GB Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 80GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
(show image)
ST380215A 80GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)